The LT1362CN is a high-performance, dual operational amplifier from Linear Technology, now part of Analog Devices. This precision op-amp is designed with the latest technology to provide superior speed and signal fidelity, making it an excellent choice for a wide range of applications, including telecommunications, test equipment, and audio processing.
Key Features
- High Speed: The LT1362CN boasts a high slew rate and fast settling time, ensuring quick response in applications requiring high dynamic performance.
- Low Noise: With its low noise characteristics, the LT1362CN is ideal for audio and other sensitive applications where maintaining signal integrity is crucial.
- Low Distortion: The op-amp provides low total harmonic distortion (THD), making it suitable for high-fidelity audio and precision instrumentation.
- Wide Supply Range: It operates with a wide supply voltage range, accommodating various power supply configurations and application requirements.
- Dual Amplifier Configuration: The dual amp design allows for compact circuit layouts and can be used in differential signal processing or as two independent amplifiers.
Applications
The versatility of the LT1362CN lends itself to a broad array of applications. It is particularly well-suited for:
- High-speed data acquisition systems
- Active filters and integrators
- Professional audio equipment
- Video and RF amplification
- Fast operational amplifier buffers
Technical Specifications
Parameter
Value
Number of Channels
2
Supply Voltage (Min)
±2.5V
Supply Voltage (Max)
±15V
Slew Rate
50V/μs
Gain Bandwidth Product
50MHz
With its exceptional performance and reliability, the LT1362CN from Linear Technology stands out as a top choice for professionals seeking an operational amplifier that delivers both speed and precision.