Product Overview: LT1365CN by Linear Technology
The LT1365CN is a high-performance dual operational amplifier (op-amp) designed by Linear Technology, now part of Analog Devices, that stands out for its exceptional speed and accuracy. This component is ideal for applications requiring a high slew rate, wide bandwidth, and low distortion. With its precision specifications, the LT1365CN is perfectly suited for audio systems, active filters, and fast data acquisition systems.
Key Features
- High Slew Rate: The LT1365CN boasts a swift slew rate of 1000V/µs, which allows it to respond quickly to changes in the input signal, making it an excellent choice for high-speed signal processing applications.
- Wide Bandwidth: It offers a wide gain bandwidth product of 50MHz, which ensures that signals are amplified with high fidelity across a broad range of frequencies.
- Low Distortion: With total harmonic distortion (THD) specifications that are exceptionally low, this op-amp ensures a clean and undistorted output, crucial for high-quality audio applications and precision instrumentation.
- Low Noise: The device maintains a low noise level, contributing to a clear signal output and making it suitable for sensitive electronics where signal integrity is paramount.
- Dual Supply Operation: The LT1365CN is designed for dual supply operation, typically ±15V, providing flexibility in various circuit designs.
- Robust Output Drive: It is capable of driving loads as low as 600 ohms, making it versatile for driving a range of output devices.
Applications
The LT1365CN's high performance makes it an ideal choice for a variety of applications, including:
- Professional Audio Equipment
- Active Filters
- Fast Data Acquisition Systems
- Video and RF Amplification
- Telecommunications
- Test Equipment
Package and Quality
The LT1365CN is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to integrate into a variety of circuit boards. Linear Technology ensures high-quality manufacturing standards, providing reliability and performance consistency for critical applications.
Whether you're designing professional audio equipment or precision measurement devices, the LT1365CN dual operational amplifier from Linear Technology is an excellent choice for pushing the boundaries of performance and quality.