EN
  • EN
  • DE

MC3410

Part No MC3410
Manufacturer NXP / Nexperia
Description 10-Bit high-speed multiplying D/A converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1218639-MC3410
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC3410 CAD Model

Description

The NXP MC3410 is a highly integrated, low-power, 3-axis accelerometer designed for a wide range of consumer and industrial applications. This sophisticated sensor is part of NXP's extensive portfolio of motion tracking devices, providing advanced features for mobile devices, gaming systems, personal health devices, and smart home applications.

Key Features

  • High Sensitivity: The MC3410 boasts a high sensitivity range, which makes it capable of detecting even the most subtle movements, enhancing the accuracy of motion detection.
  • Low Power Consumption: Designed for battery-powered devices, the MC3410 operates with minimal power consumption, extending the battery life of the host device.
  • Wide Dynamic Range: With a configurable dynamic range, the MC3410 can adapt to different operational modes, making it suitable for applications that require either high precision or wide-range motion tracking.
  • Advanced Power Management: The device features several power-saving modes, including a low-power standby mode and a sleep mode, which further reduce power consumption when the accelerometer is not in active use.

Technical Specifications

Parameter Specification Supply Voltage 1.6V to 3.6V Interface I2C/SPI G-Range ±2g/±4g/±8g Output Data Rate (ODR) 1Hz to 400Hz

Applications

The MC3410's versatility allows it to be used in a variety of applications, including but not limited to:

  • Smartphones and tablets for screen orientation and step counting
  • Wearable devices for activity monitoring and gesture recognition
  • Gaming controllers for motion control
  • Home automation systems for security and energy saving

Overall, the NXP MC3410 is a reliable and efficient solution for designers looking to incorporate motion sensing capabilities into their products with minimal impact on power consumption and space.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess