Product Overview: LT1370HVIT7 from Linear Technology
The LT1370HVIT7 is a high-performance, step-up (boost) switching regulator integrated circuit (IC) from Linear Technology, renowned for its robust power solutions. This component is designed to cater to a broad range of applications requiring efficient voltage conversion and power management, including telecommunications, automotive, industrial, and portable electronics.
Key Features
- High Voltage Capability: The LT1370HVIT7 is capable of generating voltages up to 60V, making it suitable for driving power-hungry applications that require a high output voltage.
- High Switching Frequency: With a switching frequency of up to 500kHz, this IC allows for smaller external components, resulting in a compact power supply design.
- Powerful Output: It can deliver output currents up to several amperes, depending on the input voltage, output voltage, and external components used.
- Adjustable Output: The output voltage can be set with external resistors, giving designers flexibility in their circuit designs.
- High Efficiency: The LT1370HVIT7 provides efficient power conversion, which is critical for battery-powered devices where energy conservation is paramount.
Applications
- Telecommunications Systems
- Automotive Power Supplies
- Industrial Controls
- Battery-Powered Devices
- Powering OLED Displays
Product Specifications
The LT1370HVIT7 comes in a thermally enhanced TSSOP-16 package, which aids in heat dissipation during operation. It has a wide input voltage range, typically from 3V to 15V, making it versatile for different power sources. Furthermore, it includes features such as a shutdown mode for power saving, frequency synchronization, and over-temperature protection, ensuring reliable performance under various conditions.
Conclusion
Linear Technology's LT1370HVIT7 is a robust and versatile step-up switching regulator that brings together high voltage capability, efficiency, and compactness. Its adjustable output and high switching frequency make it an ideal choice for designers looking to create flexible and space-efficient power supply solutions.