EN
  • EN
  • DE

LT1374IR#TRPBF

Part No LT1374IR#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 5V to 25V Synchronous Step Down Single-Out 2.42V to 21.5V 4.5A 8-Pin(7+Tab) DDPAK T/R / IC REG BUCK SEPIC ADJ 4.5A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 21.5V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK-7
Win Source Part Number 128167-LT1374IR#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1374
Introduction Date July 09, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1374IR#TRPBF CAD Model

Description

Product Overview: LT1374IR#TRPBF

The LT1374IR#TRPBF is a high-performance step-down switching regulator designed and manufactured by Linear Technology, now part of Analog Devices. This efficient DC-DC converter is capable of delivering up to 4.5A of continuous output current with a wide input voltage range of 4.5V to 60V, making it suitable for a diverse range of applications, from simple to complex power supply systems.

Key Features

  • High Efficiency: With a switch efficiency that can reach up to 92%, this regulator is designed to minimize power loss, ensuring the longevity of battery-powered applications and reducing heat dissipation requirements.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 500kHz with a single external resistor, allowing for flexibility in the design to optimize for efficiency or component size.
  • Fast Transient Response: The LT1374IR#TRPBF is equipped with a high-speed switch to provide a quick and stable response to load changes, which is crucial for maintaining output voltage stability.
  • Wide Temperature Range: This device operates over the industrial temperature range, making it reliable in various harsh environments.

Applications

  • Telecommunications infrastructure
  • Automotive power systems
  • Portable electronics
  • Industrial power supplies
  • Battery-powered devices

Protection Features

The LT1374IR#TRPBF incorporates several protection features to ensure the safety and reliability of the end application. These include thermal shutdown, which turns off the device if the internal temperature exceeds safe operating limits, and current limit protection to prevent damage from overcurrent conditions. Additionally, it has a power good flag that indicates when the output voltage is within regulation.

Package and Availability

The LT1374IR#TRPBF is offered in a robust 16-lead SOIC package, which is designed for improved thermal performance and space-saving on the PCB. It is available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating automated manufacturing processes.

With its robust feature set and design flexibility, the LT1374IR#TRPBF from Linear Technology stands as an excellent choice for designers looking for a reliable and high-performance step-down switching regulator.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess