EN
  • EN
  • DE

LT1374IS8#TRPBF

Part No LT1374IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 4.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 21.5V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 133179-LT1374IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1374IS8#TRPBF CAD Model

Description

Product Overview: LT1374IS8#TRPBF

The LT1374IS8#TRPBF is a high-performance step-down switching regulator manufactured by Linear Technology. Designed to fulfill the needs of various applications, this regulator is capable of delivering up to 4.5A of continuous output current. The LT1374IS8#TRPBF operates at a switching frequency of 500kHz, allowing for a compact circuit design with small inductors and capacitors, resulting in a space-saving solution ideal for modern electronic devices.

Key Features

  • High Efficiency: With a high efficiency of up to 90%, the LT1374IS8#TRPBF minimizes power loss and heat dissipation, which is crucial for maintaining the reliability and longevity of electronic components.
  • Wide Input Voltage Range: The device can handle a wide range of input voltages from 4.5V to 60V, making it versatile for use in various applications from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to the maximum input voltage, providing flexibility in design for specific requirements.
  • Stable with Low ESR Capacitors: The LT1374IS8#TRPBF is stable with low ESR output capacitors, reducing the need for additional external components and simplifying the design process.
  • Thermal Protection: It includes internal thermal shutdown protection that safeguards the device under high-temperature conditions.
  • Robust Packaging: The regulator is available in a thermally efficient 8-lead SOIC package, ensuring reliable performance even in tight spaces.

Applications

The LT1374IS8#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Automotive Systems
  • Industrial Power Supplies
  • Portable Electronics
  • Battery-Powered Devices

Conclusion

Linear Technology's LT1374IS8#TRPBF is a robust and versatile step-down switching regulator that delivers high efficiency and performance. Its wide input voltage range, high output current capability, and compact design make it an ideal choice for designers looking to optimize power management in their electronic systems. With built-in protection features and the ability to work with low ESR capacitors, the LT1374IS8#TRPBF is a reliable and flexible solution that meets the stringent requirements of a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5956 $55.7868
7+ $15.2580 $106.8060
11+ $14.7812 $162.5932
14+ $14.3044 $200.2616
19+ $13.8275 $262.7225
25+ $12.3971 $309.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 766 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess