EN
  • EN
  • DE

LT1460BIS8-5

Part No LT1460BIS8-5
Manufacturer Linear Technology
Description Micropower Precision Series Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205675-LT1460BIS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1460BIS8-5 CAD Model

Description

Product Overview: LT1460BIS8-5

The LT1460BIS8-5 is a precision voltage reference component manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This product is designed to provide a stable and precise reference voltage of 5 volts, which is crucial for various applications in the field of electronics where voltage accuracy is paramount.

Key Features

  • Reference Voltage: 5V with high accuracy and stability.
  • Low Temperature Coefficient: Ensures minimal voltage deviation over temperature variations, which is vital for temperature-sensitive applications.
  • Low Dropout Voltage: The component can maintain its reference voltage with minimal difference between the input voltage and the output voltage, making it suitable for low-voltage operations.
  • Long-Term Stability: Provides consistent performance over time, which is essential for applications requiring a reliable reference point for extended periods.
  • Wide Operating Temperature Range: Designed to function effectively across a broad range of temperatures, making it versatile for different working environments.
  • Package Type: Housed in an 8-pin SOIC package, which is a compact form factor that is suitable for space-constrained applications.

Applications

The LT1460BIS8-5 is ideal for use in precision data converters, portable instrumentation, and battery-powered devices. Its stable voltage output is also beneficial for industrial and automotive electronics, as well as for calibration equipment and A/D and D/A converters where consistent reference voltage is necessary for accurate measurements.

Quality and Reliability

Linear Technology ensures that the LT1460BIS8-5 meets the highest standards of quality and reliability. Each component undergoes rigorous testing to certify its performance under various conditions. This commitment to quality makes the LT1460BIS8-5 a trusted choice for engineers and designers looking for a dependable voltage reference in their electronic designs.

With its precision, stability, and reliability, the LT1460BIS8-5 from Linear Technology stands out as an exemplary solution for providing a fixed reference voltage in a multitude of electronic applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess