EN
  • EN
  • DE

LT1460DCS8-2.5

Part No LT1460DCS8-2.5
Manufacturer Linear Technology
Description Micropower Precision Series Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205681-LT1460DCS8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460DCS8-2.5 CAD Model

Description

Product Overview: LT1460DCS8-2.5 Precision Voltage Reference

The LT1460DCS8-2.5 is a high-precision, low-power voltage reference from Linear Technology, designed to provide a stable and precise reference voltage for various applications. With its robust design and long-term stability, it is an ideal choice for precision data conversion systems, battery-powered devices, and industrial instruments.

Key Features

  • Output Voltage: Precisely trimmed to 2.5 volts, this device ensures consistent performance for applications requiring a stable reference.
  • Low Temperature Coefficient: Exhibiting a low temperature coefficient, the LT1460DCS8-2.5 maintains its accuracy over a wide temperature range, making it suitable for both commercial and industrial environments.
  • High Output Accuracy: With initial accuracy specifications, this voltage reference maintains a tight output tolerance, ensuring reliable and precise operation.
  • Low Dropout Voltage: The device operates with a minimal difference between the supply voltage and the output voltage, allowing for efficient use in low headroom applications.
  • Low Quiescent Current: The LT1460DCS8-2.5 is optimized for battery-powered devices, with a low quiescent current that extends battery life.
  • Stable with Capacitive Loads: Designed to be stable with capacitive loads, this voltage reference can be used in a variety of circuit configurations without the need for additional compensating components.
  • Package: Available in an 8-lead SOIC package, it is compact and suitable for space-constrained applications.

Applications

The LT1460DCS8-2.5 is versatile and can be used in a range of precision applications, including:

  • High-resolution Analog-to-Digital and Digital-to-Analog Converters (ADCs/DACs)
  • Portable Instrumentation
  • Data Acquisition Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Battery Management Systems

With its high precision and low power consumption, the LT1460DCS8-2.5 from Linear Technology is an excellent choice for designers looking for a reliable voltage reference solution that combines performance with practicality.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8338 $58.0056
30+ $3.9662 $118.9860
46+ $3.8422 $176.7412
63+ $3.7183 $234.2529
81+ $3.5944 $291.1464
108+ $3.2226 $348.0408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess