EN
  • EN
  • DE

MIC2590B-2BTQ

Part No MIC2590B-2BTQ
Manufacturer Microchip Technology
Catalog PMIC - Hot Swap Controllers
Description IC PCI HOT PLUG CTLR DUAL 48TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Hot Plug Controller
Number of Channels 10
Internal Switch(s) Both
Applications PCI
Features Latched Fault, SMBus, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3.3V, 5V, ±12V
Current - Output (Max) 100mA, 500mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Feature Pins 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB
Win Source Part Number 128387-MIC2590B-2BTQ
Ultra Librarian 3D Model Ultra Librarian MIC2590B-2BTQ CAD Model

Description

The MIC2590B-2BTQ is a high-performance, dual-slot PC Card power controller designed by Microchip Technology to cater to the demanding needs of modern computing and communication devices. This advanced integrated circuit is engineered to manage the power requirements for two independent PC Card slots, making it an ideal solution for portable computers, docking stations, and other multi-slot applications.

Key Features

  • Dual-Slot Support: The MIC2590B-2BTQ is capable of controlling power to two PC Card slots, providing flexibility and convenience for systems that require multiple card interfaces.
  • Integrated Switches: It comes with built-in 5V/3.3V power switches, ensuring efficient power conversion and distribution to the PC Cards.
  • Intelligent Power Management: This device features programmable current limiting, short-circuit protection, and thermal protection, safeguarding the system and cards from electrical damage.
  • Low Voltage Operation: It operates at low voltages, making it suitable for battery-operated devices where power efficiency is crucial.
  • LED Indicators: The controller includes drivers for status LEDs, providing visual feedback on power and activity status for each slot.
  • Automatic Low-Power Mode: The MIC2590B-2BTQ automatically enters a low-power mode when the card slots are not in use, contributing to overall energy savings.
  • Compact Packaging: Housed in a 48-lead TQFP package, the device is designed for space-constrained applications.

Applications

The MIC2590B-2BTQ is a versatile component that can be used in a variety of applications, including:

  • Notebook and laptop computers
  • Mobile computing devices
  • PCMCIA card readers and writers
  • Docking stations
  • Embedded systems with PC Card interfaces

With its robust feature set and Microchip Technology's commitment to quality, the MIC2590B-2BTQ is a reliable choice for designers and engineers looking to integrate PC Card power control into their products.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess