EN
  • EN
  • DE

US1K-E3D/H

Part No US1K-E3D/H
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841850-US1K-E3D/H
Ultra Librarian 3D Model Ultra Librarian US1K-E3D/H CAD Model

Description

The US1K-E3D/H is a surface-mount Ultrafast Rectifier manufactured by Vishay. It is engineered for efficient and rapid rectification, characterized by a low forward voltage drop and a swift switching speed. This makes it particularly suitable for applications where high performance and dependable operation are paramount.

Applications:

  • Freewheeling Diodes: Safeguards inductive loads from voltage spikes by providing a path for current during switching transitions.
  • DC-DC Converters: Integral in DC-DC converter circuits to rectify output voltage and ensure stable power delivery.
  • Power Supplies: A critical component in power supply circuits, facilitating efficient conversion of AC to DC power.
  • Inverters: Used in inverter designs for converting DC voltage into AC voltage.
  • Reverse Polarity Protection: Protects sensitive electronic circuits from damage caused by incorrect polarity connections.

Features:

  • Ultrafast Recovery Time: Achieves a rapid switching speed, reducing energy losses during switching and enhancing overall efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and maximizes efficiency by reducing the voltage drop across the diode during forward conduction.
  • High Surge Current Capability: Demonstrates a robust ability to withstand high surge currents, ensuring operational reliability under transient conditions.
  • Surface Mount Package: Designed for efficient PCB assembly, allowing for automated and streamlined manufacturing processes.
  • High Reliability: Engineered to provide consistent performance over an extended lifespan, even in challenging operating conditions.
  • Glass Passivated Chip Junction: Ensures superior reliability and stability by protecting the chip junction from environmental factors.

Benefits:

  • Improved Efficiency: The combination of low forward voltage drop and ultrafast recovery time optimizes energy efficiency in power conversion applications.
  • Reduced Power Dissipation: Minimizes heat generation, contributing to improved system reliability and potentially reducing the need for heat sinking.
  • Enhanced Reliability: The ability to handle high surge currents and the robust design ensures long-term performance and minimizes the risk of failure.
  • Simplified Assembly: The surface mount package facilitates easy and cost-effective assembly onto printed circuit boards.
  • Compact Design: Its small size allows for implementation in applications where space is limited, enabling more compact and efficient designs.

Additional Details:

The US1K-E3D/H incorporates a glass-passivated chip junction, enhancing the diode's robustness and long-term stability. The "E3D/H" likely denotes specific production and packaging characteristics; refer to the official datasheet for precise specifications. The diode must be operated within the voltage and current parameters detailed in the datasheet to prevent device failure. This ultrafast rectifier excels in high-frequency switching circuits where its fast recovery time is critical. Efficient thermal management is crucial, especially when operating at higher current levels. Consult the datasheet for thermal resistance specifications and PCB layout recommendations to ensure adequate heat dissipation. This product is RoHS compliant, aligning with environmental safety standards and regulations.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess