EN
  • EN
  • DE

LT1461BIS8-3

Part No LT1461BIS8-3
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205719-LT1461BIS8-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1461BIS8-3 CAD Model

Description

Product Overview: LT1461BIS8-3 Precision Voltage Reference

The LT1461BIS8-3 is a high-precision voltage reference component from Linear Technology, which is renowned for its exceptional stability and accuracy. Designed for applications that demand a reliable and consistent reference voltage, this device is an ideal choice for high-end instrumentation, data conversion, and precision power supplies.

Key Features

  • Output Voltage: The LT1461BIS8-3 provides a fixed 3V output, which is meticulously maintained over various conditions.
  • High Accuracy: With an initial accuracy of ±0.05%, this voltage reference ensures precise performance for sensitive electronics.
  • Low Temperature Coefficient: It boasts an impressive low temperature coefficient of 10ppm/°C, ensuring stable output across a wide temperature range.
  • Long-Term Stability: Over time, the device exhibits excellent stability, minimizing drift and maintaining its precision.
  • Low Noise: The LT1461BIS8-3 operates with minimal noise, making it suitable for noise-sensitive applications such as high-resolution data conversion.
  • Low Dropout Voltage: It features a low dropout voltage, allowing it to maintain accurate output even with minimal difference between the input and output voltages.
  • Package: This model comes in an 8-lead SOIC package, which is both compact and easy to integrate into various circuit designs.

Applications

With its robust feature set, the LT1461BIS8-3 is versatile across numerous applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters
  • Medical and laboratory instrumentation
  • Industrial process control systems
  • Automotive electronics
  • Battery-powered devices

Reliability and Performance

The LT1461BIS8-3 is designed to meet the stringent requirements of high-performance electronic systems. Its ability to deliver a stable and precise voltage reference under varying conditions makes it a reliable choice for engineers and designers looking for a component that can enhance the accuracy and longevity of their products.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess