EN
  • EN
  • DE

SY100EL16VKI

Part No SY100EL16VKI
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 127898-SY100EL16VKI
Popularity Medium
Supply and Demand Status Limited
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian SY100EL16VKI CAD Model

Description

Microchip Technology's SY100EL16VKI: A High-Performance Differential Receiver

The SY100EL16VKI from Microchip Technology is a versatile differential receiver that delivers exceptional performance for high-speed communication and data processing applications. This advanced component is part of Microchip's extensive portfolio of semiconductor solutions designed to meet the rigorous demands of modern electronics. The SY100EL16VKI is specifically engineered to provide reliable and efficient operation in a wide range of industrial, commercial, and telecommunications systems.

Key Features

  • High Bandwidth: The device boasts a bandwidth that ensures minimal signal degradation, making it suitable for high-frequency applications.
  • Differential Design: Its differential inputs provide improved noise immunity and allow for the reception of low-amplitude signals, which is critical in minimizing errors in data transmission.
  • PECL Outputs: The SY100EL16VKI features Positive Emitter-Coupled Logic (PECL) outputs, providing fast switching times and reduced power consumption compared to other logic types.
  • Extended Temperature Range: This component is designed to operate reliably over an extended temperature range, making it ideal for harsh environments.
  • Voltage Range: The device supports a wide voltage range, accommodating various power supply levels for flexible system integration.

Applications

The SY100EL16VKI is suitable for multiple applications where speed and signal integrity are paramount. It is commonly used in:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Test and measurement instruments
  • Networking gear and routers
  • Automated test equipment

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The SY100EL16VKI is manufactured using state-of-the-art processes, ensuring high durability and consistent performance. Customers can trust this differential receiver to provide a robust solution for their critical signal processing needs.

For designers and engineers looking for a high-speed differential receiver that can cope with the challenges of modern electronic systems, the SY100EL16VKI from Microchip Technology stands out as a smart and dependable choice.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess