EN
  • EN
  • DE

SN74ABTH182646APM

Part No SN74ABTH182646APM
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description SCAN TEST DEVICES WITH 18-BIT TRANSCEIVERS AND REGISTERS | IC SCAN-TEST-DEV/TXRX 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Logic Type Scan Test Device With Transceivers And Registers
Supply Voltage 4.5V ~ 5.5V
Resolution 18
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number 74ABTH182646
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1253202-SN74ABTH182646APM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABTH182646APM CAD Model

Description

Product Overview: SN74ABTH182646APM

The SN74ABTH182646APM is a high-speed, BiCMOS technology, 18-bit universal bus transceiver from Texas Instruments. This advanced integrated circuit is designed to provide bidirectional communication between data buses with unmatched efficiency and performance. The device allows for data transmission from the A bus to the B bus or vice versa, depending on the logic level at the direction control (DIR) input.

Key Features

  • Technology: Made with BiCMOS technology, it combines the high speed of bipolar with the low power consumption of CMOS.
  • Bus Compatibility: Compatible with bus standards such as TTL and CMOS, the SN74ABTH182646APM ensures seamless integration with a variety of existing systems.
  • Speed: Offers high-speed data transfer, making it suitable for applications requiring fast data processing and communication.
  • Voltage Range: Operates within a broad voltage range, accommodating various levels of system requirements.
  • Flexibility: The device features 18-bit bidirectional transceivers and can be used in either a transparent latch or a registered latch mode.
  • Control and Timing: Includes control and timing circuitry which allows for minimal timing requirements on control signals, enhancing the ease of use and system reliability.

Applications

The SN74ABTH182646APM is versatile and can be employed in a wide array of applications. It is particularly well-suited for data exchange in systems that require high bandwidth and robust data integrity. Common applications include:

  • Data communication in servers
  • Telecommunications equipment
  • High-performance computing systems
  • Networking hardware like routers and switches

Quality and Reliability

Texas Instruments is known for its dedication to quality and reliability, and the SN74ABTH182646APM is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications, ensuring long-term performance and stability.

Support and Resources

For additional information, technical support, and resources, customers can access detailed datasheets, application notes, and design resources on the Texas Instruments website. TI also provides customer support and a community forum for discussions and troubleshooting.

You May Also Be Interested in

Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess