EN
  • EN
  • DE

W9751G6KB-25

Part No W9751G6KB-25
Manufacturer Winbond Electronics
Catalog SDRAM
Description IC SDRAM 512MBIT 400MHZ 84BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Winbond Electronics
Packaging Tray
Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR2
Memory Size 512Mb (32M x 16)
Max Frequency 200MHz
Access Time 400ps
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 84-WBGA (8x12.5)
Win Source Part Number 036496-W9751G6KB-25
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name W9751G6KB
Introduction Date December 09, 2011
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian W9751G6KB-25 CAD Model

Description

The W9751G6KB-25 is a 512Mbit (64MB) DDR2 SDRAM memory IC from Winbond Electronics. It is a parallel interface device with a clock speed of 400MHz and a CAS latency of 57.5ns. It is packaged in an 84-pin WBGA (8x12.5mm) package.

The W9751G6KB-25 is a high-performance memory device that is ideal for a wide range of applications, including:

Networking equipment Industrial control systems Medical devices Consumer electronics Automotive electronics It is also suitable for use in high-performance computing (HPC) and artificial intelligence (AI) applications.

The W9751G6KB-25 is designed for low power consumption and high reliability. It features a number of power-saving features, such as low power mode and deep power-down mode. It is also highly resistant to noise and interference.

Features:

512Mbit (64MB) capacity DDR2 SDRAM interface Clock speed of 400MHz CAS latency of 57.5ns Parallel interface 84-pin WBGA (8x12.5mm) package Low power consumption High reliability Benefits:

High performance Suitable for a wide range of applications Ideal for HPC and AI applications Low power consumption High reliability Applications:

Networking equipment Industrial control systems Medical devices Consumer electronics Automotive electronics High-performance computing (HPC) Artificial intelligence (AI) Example Use Cases:

The W9751G6KB-25 can be used in routers and switches to improve network performance. It can be used in industrial control systems to improve the reliability and performance of these systems. It can be used in medical devices to improve the accuracy and speed of medical imaging devices. It can be used in consumer electronics devices, such as smart TVs and game consoles, to improve the performance of these devices. It can be used in automotive electronics systems, such as infotainment systems and self-driving car systems, to improve the performance and reliability of these systems. It can be used in high-performance computing (HPC) clusters to improve the performance of scientific and engineering simulations. It can be used in artificial intelligence (AI) systems to improve the performance of machine learning algorithms. Conclusion:

The W9751G6KB-25 is a high-performance, reliable, and low-power DDR2 SDRAM memory IC from Winbond Electronics. It is suitable for a wide range of applications, including networking equipment, industrial control systems, medical devices, consumer electronics, automotive electronics, HPC, and AI.

You May Also Be Interested in

Winbond Electronics
IC DRAM 512M PARALLEL 60VFBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Samsung
DRAM Chip Mobile SDRAM 256Mbit 8Mx32 1.8V 54-Pin FBGA
Lowest to $3.2617
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.5833
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
IC DRAM 4G PARALLEL 168FBGA
Lowest to $6.2214

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,896 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess