The LT1465CS from Linear Technology is a precision, low-power operational amplifier that is part of a family of op-amps designed for a wide range of applications. This particular model boasts a unique combination of features that make it ideal for high-performance filtering, signal conditioning, and other analog circuits that require precision and stability.
Key Features
- High Precision: The LT1465CS offers excellent accuracy with a low input offset voltage, making it suitable for applications that demand a high degree of precision.
- Low Power Consumption: With its low quiescent current, the LT1465CS is an excellent choice for battery-powered devices and energy-saving applications.
- Stable Over Temperature: The operational amplifier maintains its performance across a wide temperature range, ensuring reliability in various operating conditions.
- Single Supply Operation: It can operate from a single supply, simplifying power supply design and making it compatible with a wide range of systems.
- Dual Supply Operation: For applications requiring more headroom or bipolar inputs, the LT1465CS can also be operated with dual supplies.
Applications
The LT1465CS is versatile and can be used in multiple applications, including:
- High-precision data acquisition systems
- Active filters and signal conditioning circuits
- Medical instrumentation
- Portable and battery-powered equipment
- Automotive control systems
Product Specifications
Here are some of the technical specifications for the LT1465CS:
- Supply Voltage Range: ±2.5V to ±15V (dual supply) or 5V to 30V (single supply)
- Input Offset Voltage: Typically low, ensuring high accuracy
- Operating Temperature Range: Specified over a wide range, guaranteeing stability in various environments
- Package: Comes in a standard SOIC package, compatible with surface-mount technology for easy integration into PCB designs
In summary, the LT1465CS from Linear Technology is a high-quality operational amplifier that offers precision, low power consumption, and stability, making it an excellent choice for a wide array of electronic applications.