EN
  • EN
  • DE

LT1467LCS

Part No LT1467LCS
Manufacturer Linear Technology
Description Micropower Dual/Quad Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205742-LT1467LCS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1467LCS CAD Model

Description

The LT1467LCS is a high-performance precision operational amplifier from Linear Technology, designed to provide a perfect blend of speed and accuracy for a wide range of applications. This dual operational amplifier is characterized by its low noise, high speed, and precision, making it an ideal choice for applications requiring high-performance analog signal processing.

Key Features:

  • Low Noise: With a low input noise voltage of 2.5nV/√Hz max at 1kHz, the LT1467LCS is an excellent choice for applications where signal integrity is crucial.
  • High Speed: The device boasts a gain bandwidth product of 10MHz and a slew rate of 4V/µs, ensuring fast and accurate response in high-frequency applications.
  • Precision: The offset voltage is typically 50µV, with a maximum of 300µV, which allows for precise measurements and signal conditioning.
  • Low Distortion: Total Harmonic Distortion (THD) is specified at 0.0006% for 10kHz, making it suitable for high-fidelity audio applications and other sensitive instrumentation.
  • Power Supply Flexibility: It operates from a single 2.5V to ±15V supplies, accommodating a variety of power configurations.

Applications:

The LT1467LCS is versatile and can be used in a multitude of applications, including:

  • High-Fidelity Audio Equipment
  • Test and Measurement Systems
  • Medical Instrumentation
  • Telecommunications
  • Analog Filters
  • Data Acquisition Systems

Product Specifications:

Parameter Value Number of Channels 2 Supply Voltage (min) 2.5V Supply Voltage (max) ±15V Operating Temperature Range -40°C to 85°C Package/Case 16-Pin Narrow SOIC

With its exceptional performance and versatility, the LT1467LCS from Linear Technology stands out as a premium choice for designers seeking a reliable and precise operational amplifier for their high-end applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess