EN
  • EN
  • DE

LT1478CS

Part No LT1478CS
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071410-LT1478CS
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1478CS CAD Model

Description

LT1478CS Dual Operational Amplifier

The LT1478CS from Linear Technology is a high-performance dual operational amplifier that is designed to offer a perfect blend of features for a wide range of applications. This op-amp is characterized by its low power consumption, high speed, and precision, making it an ideal choice for battery-powered devices, communication systems, and portable equipment.

Key Features:

  • Low Power Consumption: The LT1478CS is optimized for low voltage operations, ensuring minimal power usage and extended battery life in portable applications.
  • High-Speed Performance: With a high slew rate and bandwidth, this op-amp is capable of handling fast signal transitions and high-frequency signals with ease.
  • Precision Output: The device offers excellent DC accuracy, which is essential for precision analog circuits, such as instrumentation and control systems.
  • Single or Dual Supply Operation: It can operate from a single supply voltage as low as 2.7V or up to ±15V dual supplies, providing flexibility in various circuit designs.
  • Low Input Bias Current: The LT1478CS features a low input bias current, making it suitable for high-impedance sensor applications and precision integrators.
  • Output Swing: The output can swing to within millivolts of the supply rails, maximizing the dynamic range in single supply operations.

Applications:

  • Battery-powered devices
  • Communication systems
  • Portable equipment
  • Data acquisition systems
  • Active filters
  • Audio and video equipment

The LT1478CS is packaged in a compact SOP-8 package, which is suitable for space-constrained applications. Its robust design ensures reliable performance in harsh environments, making it a versatile choice for both industrial and consumer products. With its combination of low power, precision, and high-speed capabilities, the LT1478CS is a go-to operational amplifier for designers seeking to enhance the performance of their analog circuits.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess