Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.07V/μs
Gain Bandwidth Product 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 250μV
Supply Current 50μA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) 2V ~ 44V, ±1V ~ 22V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number LT1490
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205759-LT1490AIMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1490AIMS8 CAD Model

Description

Product Overview: LT1490AIMS8 from Linear Technology

The LT1490AIMS8 is a high-quality, dual operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This particular model is part of a series of low-power, dual input op-amps that offer a blend of high performance and versatility, making it an excellent choice for a wide range of applications.

Key Features

  • Low Power Consumption: The LT1490AIMS8 is designed for battery-powered systems and other applications where power efficiency is crucial. It consumes only 40µA of supply current per amplifier, which is significantly lower than that of many competing op-amps, thus extending battery life in portable devices.
  • Wide Input Common-Mode Range: This op-amp can handle a common-mode range that extends from the negative supply all the way to within 1.5V of the positive supply, providing enhanced flexibility in various circuit configurations.
  • Low Offset Voltage: It features a low input offset voltage, which ensures high accuracy in precision applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 200kHz, the LT1490AIMS8 is capable of handling a range of frequencies suitable for many audio, instrumentation, and control systems.
  • Single-Supply Operation: The device is designed to operate from a single 2.0V to 36V supply or from dual supplies up to ±18V, providing flexibility in system design.
  • Robust Packaging: The LT1490AIMS8 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Applications

The LT1490AIMS8 is highly versatile and can be used in numerous applications, including:

  • Portable Instrumentation
  • Sensor Amplifiers
  • Medical Equipment
  • Battery-Operated Systems
  • Low Power Filters
  • Automotive Electronics

Its combination of low power consumption, wide input range, and high precision makes it an ideal choice for engineers and designers looking to create compact, efficient, and reliable electronic systems.

Linear Technology's commitment to quality ensures that the LT1490AIMS8 upholds the highest standards of performance and durability, making it a trusted component in the field of electronic design and a valuable asset to any product requiring operational amplification.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 16LFCSP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-LFCSP-WQ (4x4)
Lowest to $4.1350
ECAD model for ADA4091-4ACPZ-R7
Texas Instruments
Single / LMV982 Dual 1.8V, RRIO Operational Amplifiers with Shutdown | IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $2.8104
ECAD model for LMV982MMX
Renesas Electronics America
1.4MHz, Low Power CMOS Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8DIP
Lowest to $1.5425
ECAD model for ICL7612DCPA
STMicroelectronics
Wide Band, Rail-to-Rail Operational Amplifier with Standby Function
Lowest to $2.1934
ECAD model for TSH82IDT
Renesas Electronics America
40V Low Power Dual and Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Need more? Email Us
ECAD model for ISL28345FBZ
Texas Instruments
LMC6572/LMC6574 Dual and Quad Low Voltage (2.7V and 3V) Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $2.6934
ECAD model for LMC6574AIMX
Texas Instruments
Dual and Quad High Speed/Low Power 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $19.9634
ECAD model for LM6154BCMX
Texas Instruments
DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8TSSOP
Lowest to $0.3187
ECAD model for LM2904VQPWR
Texas Instruments
Advanced LinCMOSTM RAIL-TO-RAIL OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.9706
ECAD model for TLC2274AMDR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2985 $65.1940
9+ $13.3731 $120.3579
13+ $12.9553 $168.4189
18+ $12.5373 $225.6714
24+ $12.1194 $290.8656
31+ $10.8657 $336.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention