Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205761-LT1490CMS8
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1490
Introduction Date August 29, 1997
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LT1490CMS8 CAD Model

Description

LT1490CMS8 Dual Operational Amplifier by Linear Technology

The LT1490CMS8 is a high-performance dual operational amplifier (op-amp) developed by Linear Technology, designed to offer a perfect blend of low voltage operation and low power consumption without compromising on the quality of performance. This device is housed in an MSOP-8 package, which is ideal for applications where space is at a premium.

Key Features

  • Low Supply Voltage: The LT1490CMS8 operates on a supply voltage as low as 2.0V, making it suitable for battery-powered and portable applications where energy efficiency is critical.
  • Low Power Consumption: With a quiescent current of just 50μA per amplifier, this op-amp is an excellent choice for energy-sensitive designs, helping to extend battery life and reduce thermal issues.
  • High Input Impedance: The high input impedance ensures minimal loading on the input source, making it a versatile choice for interfacing with high-impedance sensors or for use in buffer circuits.
  • Rail-to-Rail Output: The LT1490CMS8 features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, especially beneficial in low supply voltage scenarios.

Applications

  • Battery-powered systems
  • Portable medical devices
  • Signal conditioning circuits
  • Sensor interfaces
  • Active filters
  • Low voltage data acquisition systems

The LT1490CMS8 is characterized by its excellent stability, which allows it to operate with capacitive loads up to 10,000pF without oscillations. Its input offset voltage is optimized to maintain high accuracy in measurement and control systems. Additionally, the device offers over-temperature protection, contributing to its reliability and robustness in challenging environments.

Linear Technology's commitment to high-quality components is evident in the LT1490CMS8, making it a go-to choice for engineers and designers looking for a dependable dual op-amp that does not sacrifice performance for power efficiency. Whether you're developing a new portable device or optimizing an existing power-sensitive application, the LT1490CMS8 offers the performance and features needed to meet the most demanding requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9200 $65.5200
13+ $8.9600 $116.4800
20+ $8.6800 $173.6000
27+ $8.4000 $226.8000
35+ $8.1200 $284.2000
47+ $7.2800 $342.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 539 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention