EN
  • EN
  • DE

STGP40V60F

Part No STGP40V60F
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 40A
Power - Max 283 W
Switching Energy 456µJ (on), 411µJ (off)
Input Type Standard
Gate Charge 226 nC
Td (on/off) @ 25°C 52ns/208ns
Test Condition 400V, 40A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number STGP40
Other Names 497-13872-5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277389-STGP40V60F
Ultra Librarian 3D Model Ultra Librarian STGP40V60F CAD Model

Description

STGP40V60F - High Performance IGBT by STMicroelectronics

The STGP40V60F is a cutting-edge insulated gate bipolar transistor (IGBT) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-speed IGBT is part of ST's PowerMESH™ line, which is renowned for its outstanding performance in a wide range of power applications. The STGP40V60F is optimized for minimal saturation voltage and fast switching, making it an ideal choice for high-efficiency designs.

Key Features

  • Voltage: The device is rated for a collector-emitter voltage (VCE) of up to 600V, which allows it to handle high voltage applications with ease.
  • Current: It boasts a continuous collector current (IC) of 40A at 25°C, ensuring robust performance for heavy-duty operations.
  • Speed: With a maximum switching frequency and fast recovery time, the STGP40V60F is suitable for high-speed switching applications.
  • Low Saturation Voltage: The device has been engineered to achieve a very low on-state saturation voltage (VCE(sat)), which helps to minimize power losses during conduction.
  • Co-Packaged Diode: It includes a soft recovery anti-parallel diode, which is beneficial for applications requiring efficient freewheeling or clamping operations.

Applications

The STGP40V60F is versatile and can be used in a variety of power applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Power factor correction circuits
  • Inductive heating
  • Switched Mode Power Supplies (SMPS)
  • Motor drives

Robustness and Reliability

STMicroelectronics has designed the STGP40V60F with robustness in mind. It features a high ruggedness and can withstand harsh operating conditions. The device also offers a TJmax of 175°C, providing a wide operating temperature range and enhancing its reliability under thermal stress.

With its combination of high performance, efficiency, and reliability, the STGP40V60F is an excellent choice for designers looking to improve their power management systems. Its state-of-the-art capabilities ensure it can meet the requirements of even the most demanding power applications.

You May Also Be Interested in

Infineon Technologies
IGBT
Lowest to $12.0770
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5017 $55.0170
23+ $4.5142 $103.8266
35+ $4.3731 $153.0585
48+ $4.2321 $203.1408
62+ $4.0910 $253.6420
82+ $3.6678 $300.7596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,799 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess