EN
  • EN
  • DE

LT1506CR-3.3

Part No LT1506CR-3.3
Manufacturer Linear Technology
Description 4.5A, 500kHz Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205798-LT1506CR-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1506CR-3.3 CAD Model

Description

The LT1506CR-3.3 is a specialized, high-efficiency switching regulator produced by Linear Technology, designed to deliver a fixed output voltage of 3.3 volts. This regulator stands out for its ability to maintain stable performance even under a wide range of input voltages and load conditions, making it an ideal choice for demanding applications.

Key Features

  • Fixed 3.3V Output: The LT1506CR-3.3 provides a constant 3.3V output, which is essential for powering logic circuits and other standard 3.3V devices.
  • High Efficiency: With its advanced design, this regulator can achieve efficiency levels that minimize energy loss, making it suitable for battery-powered applications.
  • Wide Input Voltage Range: The device can handle an input voltage range that allows it to operate in various environments and applications, ensuring flexibility in system design.
  • Low Dropout Operation: The LT1506CR-3.3 features low dropout performance, which ensures the output voltage remains steady even when the input voltage is very close to the output voltage.
  • Thermal Protection: Built-in thermal protection safeguards the regulator from overheating, thus ensuring reliability and longevity of the product.
  • Adjustable Switching Frequency: The switching frequency can be adjusted according to the application's needs, allowing for optimization between efficiency and component size.

Applications

The LT1506CR-3.3 is versatile and can be employed in a variety of applications, including:

  • Portable electronics
  • Embedded systems
  • Telecommunications equipment
  • Industrial controls
  • Computer systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1506CR-3.3 is no exception. It is manufactured to high standards to ensure that it meets the rigorous requirements of industrial and commercial applications. Users can expect consistent performance and durability from this regulator.

Summary

In summary, the LT1506CR-3.3 from Linear Technology is a robust and reliable fixed output voltage regulator that offers high efficiency, thermal protection, and a wide input voltage range. Its flexibility and performance make it an excellent choice for designers looking to integrate a stable power solution into their electronic devices.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess