EN
  • EN
  • DE

LT1506IS8-3.3

Part No LT1506IS8-3.3
Manufacturer Linear Technology
Description 4.5A, 500kHz Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205807-LT1506IS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1506IS8-3.3 CAD Model

Description

The LT1506IS8-3.3 is a high-performance step-down switching regulator IC from Linear Technology, designed to deliver a fixed output voltage of 3.3 volts. This integrated circuit is housed in an 8-lead SO package, making it a compact solution for space-constrained applications. The LT1506 series is renowned for its efficiency and reliability, catering to a wide range of power supply requirements.

Key Features

  • Output Voltage: 3.3V fixed output, ensuring a stable and regulated power supply for sensitive electronics.
  • High Efficiency: Capable of converting input voltages up to 60V down to 3.3V with a high efficiency, minimizing power loss and heat generation.
  • Current Mode Operation: Provides improved transient response and simplified loop compensation.
  • Adjustable Switching Frequency: The switching frequency can be set anywhere from 100kHz to 200kHz, allowing designers to optimize performance for their specific application.
  • Low Dropout Operation: The regulator maintains output regulation even with a very low difference between input and output voltage, which is critical for battery-powered devices.
  • Thermal Protection: Built-in thermal shutdown protects the device from damage due to overheating.
  • Saturation Protection: Top-notch cycle-by-cycle current limit ensures that the IC is protected from over-current conditions.

Applications

The LT1506IS8-3.3 is suited for a variety of applications that require a compact, efficient, and reliable power supply solution. These include but are not limited to:

  • Telecommunications equipment
  • Portable electronics
  • Industrial controls
  • Computing devices

Quality and Reliability

Linear Technology, now part of Analog Devices, is known for its commitment to quality. The LT1506IS8-3.3 is no exception, offering robust performance and durability. It is designed to meet the stringent requirements of even the most demanding applications, ensuring a long operational life and consistent performance.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess