EN
  • EN
  • DE

LT1507CS8#PBF

Part No LT1507CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.42V
Maximum Output Voltage 14.88V
Output Current 1.5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020274-LT1507CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1507CS8#PBF CAD Model

Description

Product Overview: LT1507CS8#PBF

The LT1507CS8#PBF is a versatile and efficient switching regulator produced by Linear Technology, a renowned leader in the design and manufacture of analog integrated circuits. This component is particularly designed to cater to a wide array of power supply applications, providing a compact and reliable solution for converting higher input voltages down to lower output voltages with high efficiency.

Key Features

  • Wide Input Voltage Range: The LT1507CS8#PBF is capable of handling input voltages from 4.5V to 40V, making it suitable for a variety of applications, from simple battery-powered devices to complex industrial systems.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to 36V, which provides flexibility in design for specific requirements.
  • High Efficiency: With its switching architecture, the LT1507CS8#PBF can achieve efficiency levels of up to 90%, reducing heat dissipation and improving overall system performance.
  • Stable Operation: The device includes features such as a fixed frequency current mode PWM design, which ensures stable and reliable operation even under varying load conditions and input voltages.
  • Thermal Protection: It incorporates thermal shutdown protection to prevent damage from overheating, enhancing the product's longevity and reliability.
  • Compact Package: Housed in an 8-lead SO package, the LT1507CS8#PBF is designed for space-constrained applications.

Applications

The LT1507CS8#PBF is ideal for a wide range of applications, including:

  • Portable devices
  • Automotive electronics
  • Industrial power supplies
  • Telecommunications equipment
  • Battery chargers

With its comprehensive set of features, the LT1507CS8#PBF from Linear Technology stands out as a robust and efficient choice for designers seeking a high-performance switching regulator. Its ability to handle a broad input voltage range, coupled with a flexible output voltage setting and high efficiency, makes it a go-to solution for a multitude of power conversion challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9334 $80.8002
6+ $22.0998 $132.5988
9+ $21.4091 $192.6819
12+ $20.7184 $248.6208
15+ $20.0277 $300.4155
20+ $17.9556 $359.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess