EN
  • EN
  • DE

LT1521CMS8-3.3#PBF

Part No LT1521CMS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 0.3A 8-Pin MSOP Tube / IC REG LDO 3.3V 0.3A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.75V @ 300mA
Output Current 300mA
Operating Supply Current 25μA to 12mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.5V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 100461-LT1521CMS8-3.3#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1521-3.3
Introduction Date January 27, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1521CMS8-3.3#PBF CAD Model

Description

LT1521CMS8-3.3#PBF - Low Dropout Regulator from Linear Technology

The LT1521CMS8-3.3#PBF is a high-performance low dropout regulator (LDO) designed and manufactured by Linear Technology, now part of Analog Devices. This regulator is specifically engineered to provide a stable and reliable 3.3V output voltage with an impressive dropout voltage of merely 0.4V at a full load of 300mA. It is an ideal choice for applications where efficient power management and minimal power loss are critical.

Encased in an MSOP-8 package, the LT1521CMS8-3.3#PBF offers a compact solution for space-constrained applications while ensuring robust thermal performance and reliability. This LDO is designed to support a wide input voltage range, making it versatile for various systems that require consistent voltage regulation despite fluctuations in the power supply.

One of the key features of the LT1521CMS8-3.3#PBF is its low quiescent current, which significantly enhances the power efficiency of the device, making it particularly suitable for battery-powered applications. Additionally, it is equipped with protection features such as overcurrent and overtemperature protection, ensuring the longevity and safety of both the regulator and the system it serves.

The device also boasts a fast transient response, which is essential for maintaining voltage stability during sudden changes in load. This quick response helps to prevent under-voltage lockout scenarios in sensitive electronic equipment. Moreover, the LT1521CMS8-3.3#PBF is equipped with a shutdown feature that allows the regulator to be turned off, thereby reducing power consumption to a negligible level when the system is in standby or not in use.

For engineers and designers looking for a reliable power management solution, the LT1521CMS8-3.3#PBF is a solid choice. With its low dropout performance, thermal protection, and energy-saving characteristics, it stands out as a high-quality component for a wide array of applications, including portable devices, microprocessor systems, and industrial controls.

Overall, the LT1521CMS8-3.3#PBF from Linear Technology is a testament to the brand's commitment to delivering high-performance, durable, and efficient power management solutions.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1061 $60.5305
11+ $9.9332 $109.2652
16+ $9.6228 $153.9648
22+ $9.3124 $204.8728
28+ $9.0020 $252.0560
38+ $8.0707 $306.6866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 469 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess