Linear Technology's LT1521IST50 - Low Dropout Regulator
The LT1521IST50 is a part of Linear Technology's esteemed family of low dropout (LDO) voltage regulators, offering a robust solution for applications requiring up to 300mA of output current with a minimal voltage drop across the regulator. This particular model provides a fixed output voltage of 5V, making it an ideal choice for many digital and analog circuits that rely on this common voltage level.
Key Features
- Low Dropout Voltage: The LT1521IST50 boasts a low dropout voltage, typically just 0.4V at full load, which ensures efficient operation even when the input voltage is close to the output voltage.
- High Output Current: Capable of delivering up to 300mA, this regulator can power a wide range of devices, from simple sensors to more demanding ICs.
- Fixed Output Voltage: With a stable 5V output, the device simplifies design considerations, eliminating the need for external feedback resistors.
- Low Quiescent Current: The quiescent current is low, making it suitable for battery-powered applications where power efficiency is critical.
- Protection Features: It includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse battery protection, ensuring long-term reliability and safety.
- Adjustable Output: While the LT1521IST50 is designed to provide a fixed 5V output, the family includes variants that allow for an adjustable output for greater flexibility.
Applications
The LT1521IST50 is versatile for various applications, including but not limited to:
- Portable Electronics
- Automotive Electronics
- Embedded Systems
- Microprocessor Supplies
Package Information
Linear Technology has packaged the LT1521IST50 in a thermally efficient TO-220 package, ensuring that the device can handle the heat dissipation requirements under full-load conditions. This makes it suitable for surface mount technology (SMT) and easy integration into a variety of circuit board layouts.
In summary, the LT1521IST50 from Linear Technology is a reliable and efficient fixed-output voltage regulator, designed to meet the needs of a broad spectrum of electronic applications. Its combination of low dropout performance, high output current capability, and comprehensive protection features make it a prime choice for designers looking for a dependable power management solution.