EN
  • EN
  • DE

LT1524J/883C

Part No LT1524J/883C
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018937-LT1524J/883C
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1524J/883C CAD Model

Description

Product Overview: Linear Technology's LT1524J/883C

The LT1524J/883C is a high-performance, step-down switching regulator from Linear Technology, a company renowned for its precision, high-quality electronic components. This regulator is designed to be rugged and reliable, making it an ideal choice for demanding applications that require a stable and efficient power supply.

Key Features

  • High Efficiency: The LT1524J/883C boasts a high efficiency that reduces heat generation, thus improving system reliability and performance.
  • Wide Input Voltage Range: It is capable of handling a broad range of input voltages, making it versatile for various power supply scenarios.
  • Adjustable Output Voltage: Users can set the output voltage to meet their specific requirements, providing flexibility in application design.
  • Low Dropout Operation: This regulator is designed for low dropout performance, ensuring consistent output even when the input-to-output voltage differential is small.
  • Protection Features: The LT1524J/883C includes overcurrent protection and thermal shutdown, safeguarding the device and the system it powers from potential damage.
  • Military Grade: The "/883C" designation indicates that this component meets military specifications for performance and reliability, suitable for aerospace and defense applications.

Applications

The robustness and reliability of the LT1524J/883C make it an excellent choice for a variety of applications, including:

  • Military and Aerospace Systems
  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Power Systems
  • Portable Battery-Powered Devices

Technical Specifications

The LT1524J/883C is characterized by several technical specifications that define its performance:

  • Package Type: Hermetically sealed to ensure durability and longevity under harsh conditions.
  • Temperature Range: Specified for operation over the full military temperature range.
  • Regulation: Excellent line and load regulation to maintain a stable output despite changes in input voltage or load current.

In summary, the LT1524J/883C from Linear Technology is a top-tier, military-grade switching regulator that offers a combination of efficiency, flexibility, and protection. Its design and specifications make it a reliable choice for high-performance power conversion in critical and demanding environments.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess