EN
  • EN
  • DE

LT1580CR-2.5#TRPBF

Part No LT1580CR-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LDO REGULATOR 7A 2.5V DDPAK-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, Intel Pentium
Voltage - Input 1.79 V to 6 V
Number of Outputs 1
Output Voltage 2.5V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package D2PAK-7
Win Source Part Number 120826-LT1580CR-2.5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1580CR-2.5#TRPBF CAD Model

Description

Product Overview: LT1580CR-2.5#TRPBF

The LT1580CR-2.5#TRPBF is a high-performance, low dropout (LDO) linear regulator from Linear Technology, designed to deliver a fixed output voltage of 2.5V. This precision voltage regulator is ideal for applications requiring a high current, up to 7A, with a very low dropout voltage and excellent regulation characteristics.

Key Features

  • High Output Current: Capable of supplying up to 7A of continuous output current, making it suitable for high-power applications.
  • Low Dropout Voltage: The device features an extremely low dropout voltage, which enhances its efficiency and allows it to operate effectively even in scenarios where the input voltage is very close to the output voltage.
  • Fixed Output Voltage: Provides a stable 2.5V output, which is crucial for sensitive electronic components that require consistent power to operate correctly.
  • Excellent Line and Load Regulation: Offers superior regulation characteristics, ensuring that the output voltage remains stable under various conditions of input voltage and output load.
  • Overcurrent and Overtemperature Protection: Built with safety in mind, it includes features that protect the device and the connected components from potential damage due to excessive current or high temperatures.
  • Adjustable Current Limit: The current limit can be set externally to suit the needs of different applications, providing additional flexibility and protection.

Applications

The LT1580CR-2.5#TRPBF is ideal for a wide range of applications, including but not limited to:

  • Power supplies for microprocessors and DSPs
  • High-current 2.5V logic supplies
  • Post-regulation for switching power supplies
  • Battery-powered equipment
  • Linear power supplies

Quality and Reliability

Linear Technology ensures that the LT1580CR-2.5#TRPBF is manufactured to the highest quality standards, providing reliable performance in even the most demanding conditions. Its robust design and built-in protection features make it a trusted choice for engineers and designers looking for a dependable voltage regulation solution.

With its combination of high current capability, low dropout voltage, and excellent regulation, the LT1580CR-2.5#TRPBF is a versatile component that can enhance the performance and reliability of a variety of electronic systems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4357 $51.1497
44+ $2.2786 $100.2584
69+ $2.2000 $151.8000
98+ $2.0429 $200.2042
128+ $1.9643 $251.4304
160+ $1.8858 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess