EN
  • EN
  • DE

LT1585ACT-3.3#PBF

Part No LT1585ACT-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.4V @ 5A
Output Current 5A
Operating Supply Current 13mA
PSRR 72dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 1058477-LT1585ACT-3.3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1585ACT-3.3#PBF CAD Model

Description

Product Overview: LT1585ACT-3.3#PBF

The LT1585ACT-3.3#PBF is a high-performance low dropout (LDO) linear regulator from Linear Technology, designed to deliver a fixed output voltage of 3.3V with an impressive output current of up to 4.5A. This robust voltage regulator is ideal for applications requiring a high current, low voltage power supply with a minimal voltage drop across the regulator even at full load.

Constructed with advanced design techniques and high-quality materials, the LT1585ACT-3.3#PBF ensures excellent regulation over variations in line, load, and temperature. Its fast transient response makes it suitable for applications with dynamic load conditions, while its low dropout voltage enhances efficiency, particularly in low voltage operations.

Key Features

  • Fixed Output Voltage: 3.3V, precisely regulated to maintain stability across varying conditions.
  • High Output Current: Capable of delivering up to 4.5A, making it suitable for high current applications.
  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference, improving overall efficiency.
  • Thermal Protection: Includes an internal thermal shutdown mechanism to protect the device from overheating.
  • Overcurrent Protection: Features current limiting to safeguard the regulator and the load from excessive current draw.
  • Adjustable Output: Offers the flexibility to adjust the output voltage with external resistors for specific application requirements.

Applications

The LT1585ACT-3.3#PBF is versatile and can be used in a variety of electronic devices and systems. Its high current capability makes it ideal for powering CPUs, graphic cards, and other high-performance integrated circuits. Additionally, it is well-suited for use in battery-powered devices, portable computers, and telecom equipment where efficient power conversion is critical.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1585ACT-3.3#PBF is no exception. It is available in a TO-220 package, which is known for its reliability and robustness in various environmental conditions. The part number ending with PBF indicates that the product is lead-free and RoHS compliant, ensuring that it meets modern environmental standards for electronic components.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2375 $65.9000
18+ $6.7591 $121.6638
27+ $6.5477 $176.7879
37+ $6.3363 $234.4431
48+ $6.1250 $294.0000
64+ $5.4920 $351.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,210 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess