EN
  • EN
  • DE

LT1615ES5TR

Part No LT1615ES5TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 710879-LT1615ES5TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1615ES5TR CAD Model

Description

Product Overview: LT1615ES5TR from Linear Technology

The LT1615ES5TR is a compact, high-efficiency, step-up DC/DC converter from Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This device is specifically engineered for space-constrained applications that require a boost in voltage from a low-voltage power source.

Key Features

  • High Efficiency: The LT1615ES5TR operates with a typical efficiency of up to 96%, making it an ideal choice for battery-powered devices where energy conservation is crucial.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range from 1.25V to a maximum determined by the breakdown voltage of the internal switch, providing flexibility for a variety of design needs.
  • Low Quiescent Current: With a quiescent current of only 20µA, the LT1615ES5TR minimizes power drain when in standby mode, extending battery life in portable applications.
  • Small Footprint: The device comes in a tiny SOT-23 package, making it an excellent choice for portable electronics where space is at a premium.
  • Wide Input Voltage Range: The LT1615ES5TR can operate from an input voltage as low as 1.2V, suitable for single-cell applications, and can handle inputs up to 15V, accommodating a broad spectrum of power sources.

Applications

The versatile nature of the LT1615ES5TR makes it an ideal candidate for various applications, including but not limited to:

  • Portable Electronics
  • Medical Devices
  • Wireless Transmitters
  • Personal Digital Assistants (PDAs)
  • Handheld Instruments

Reliability and Performance

The LT1615ES5TR is designed to deliver reliable performance with a minimal external component count. It includes features such as thermal shutdown and current limiting to protect the device under abnormal operating conditions. Its ability to maintain high efficiency across a wide load range makes it an excellent choice for applications that demand maximum battery life and minimal heat generation.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4809 $59.1753
36+ $3.2564 $117.2304
56+ $3.1441 $176.0696
80+ $2.9196 $233.5680
103+ $2.8073 $289.1519
129+ $2.6950 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,170 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess