Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 38V
Output Current 1.5A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number MC34063E
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1218584-MC34063ECD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34063ECD CAD Model

Description

STMicroelectronics MC34063ECD Step-Up/Down/Inverting Switching Regulator

The MC34063ECD from STMicroelectronics is a versatile monolithic DC-DC converter integrated circuit that is capable of performing step-up, step-down, and voltage-inverting applications with a minimum number of external components. This highly reliable IC is designed to facilitate easy and efficient design of power conversion solutions for a wide range of products.

Key Features:

  • Adjustable Output Voltage: The output voltage can be set to the desired level using external resistors.
  • Wide Input Voltage Range: It operates from an input voltage range of 3V to 40V, making it suitable for battery-operated devices as well as automotive applications.
  • High Precision: Voltage precision can be achieved due to its tight reference voltage tolerance.
  • Low Standby Current: The quiescent current is low, which enhances the power efficiency, especially in battery-powered devices.
  • Switching Frequency: The oscillator frequency can be adjusted through an external resistor and capacitor, providing design flexibility.
  • Output Switch Current: Its output can handle up to 1.5A, making it capable of driving a wide range of loads.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating.
  • Short Circuit Protection: The built-in short circuit protection ensures safety and reliability under abnormal conditions.

Applications:

The MC34063ECD is ideal for creating efficient power solutions in a variety of applications, including:

  • DC-DC converters for personal computers and peripherals
  • Automotive applications such as power adapters
  • Battery chargers
  • Portable instruments
  • LED drivers

Package and Quality:

STMicroelectronics offers the MC34063ECD in a compact SOP-8 package, which is suitable for space-constrained applications. The device is manufactured to high standards, ensuring both performance reliability and adherence to environmental regulations.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to $3.9012
ECAD model for MP2305DS-LF
ON Semiconductor
IC REG BUCK ADJ 3.1A SMP5
Lowest to $1.7796
ECAD model for LA5744MP-DL-E
Texas Instruments
Module DC-DC 1-OUT 0.8V to 6V 3A 8-Pin uSIP SMD EP T/R / TPS82085 3-A High Efficiency Step-Down Converter MicroSiP with Integrated Inductor | IC REG BUCK ADJUSTABLE 3A 8USIP
Lowest to $7.7191
ECAD model for TPS82085SILR
Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to $1.2675
ECAD model for TPS62153RGTR
Linear Technology
IC REG BUCK ADJ 4A SYNC 18QFN
Lowest to $24.1222
ECAD model for LT8614EUDC#TRPBF
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to $1.0976
ECAD model for TPS56C215RNNR
STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to $4.1680
ECAD model for L6920DBTR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3416 $56.3640
400+ $0.2803 $112.1200
620+ $0.2716 $168.3920
855+ $0.2628 $224.6940
1,105+ $0.2540 $280.6700
1,475+ $0.2278 $336.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,500 pieces
MOQ: 165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention