Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 38V
Output Current 1.5A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number MC34063A
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1218566-MC34063ABD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34063ABD CAD Model

Description

The MC34063ABD is a versatile switching regulator IC designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This monolithic control circuit delivers the core functionality required for DC-DC conversion applications, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage, which can be tailored to the needs of the application, ranging from 1.25V to 40V.
  • High Precision: The voltage reference tolerance is impressive, providing a precision of ±2% on the oscillator frequency and ±4% on the reference voltage, ensuring reliable and consistent performance.
  • Wide Input Voltage Range: It operates with an input voltage range from 3V to 40V, accommodating a variety of power sources and conditions.
  • Low Standby Current: The quiescent current is low, making the MC34063ABD an energy-efficient option for battery-powered applications.
  • Output Switch Current: The device features an output switch current of up to 1.5A, suitable for a range of moderate to high-power requirements.
  • Frequency Operation: The oscillator frequency is set at 100kHz, allowing for a compact circuit design with smaller external components.

Applications

The MC34063ABD is a highly adaptable IC that can be used in various applications, including:

  • Step-up or boost converters
  • Step-down or buck converters
  • Voltage-inverting applications
  • Battery chargers
  • Power supply units

Package and Quality

STMicroelectronics packages the MC34063ABD in a compact SO-8 package, which is suitable for automated assembly processes and fits well in space-constrained applications. The product is designed with the high-quality standards that STMicroelectronics is known for, ensuring reliability and performance in the field.

Overall, the MC34063ABD offers designers a flexible, efficient, and reliable solution for DC-DC conversion, backed by STMicroelectronics' reputation for quality semiconductor products.

You May Also Be Interested in

Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $8.3359
ECAD model for ISL8014AIRZ-T
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to $1.2675
ECAD model for TPS62153RGTR
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN
Lowest to $1.5680
ECAD model for MAX17504ATP+T
Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to $1.0976
ECAD model for TPS56C215RNNR
STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to $2.9546
ECAD model for L6902D013TR
ON Semiconductor
IC REG BUCK ADJ 3.1A TO220-5
Need more? Email Us
ECAD model for LA5744-HK-E
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to $1.6770
ECAD model for L7986TR
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to $1.9809
ECAD model for IR3853MTRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0987 $50.3370
1,235+ $0.0810 $100.0350
1,915+ $0.0784 $150.1360
2,640+ $0.0759 $200.3760
3,410+ $0.0734 $250.2940
4,560+ $0.0658 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 52,577 pieces
MOQ: 510 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention