EN
  • EN
  • DE

LT1617ES5-1

Part No LT1617ES5-1
Manufacturer Linear Technology
Description Micropower Inverting DC/DC Converters in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205953-LT1617ES5-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1617ES5-1 CAD Model

Description

Linear Technology LT1617ES5-1 Step-Up DC/DC Converter

The LT1617ES5-1 is a compact, high-efficiency, step-up DC/DC converter designed by Linear Technology, a leader in analog integrated circuits. This device is specifically engineered to provide a stable power supply for battery-powered applications, where extending battery life is critical. The LT1617ES5-1 is housed in a small SOT-23 package, making it an excellent choice for space-constrained applications.

Key Features:

  • Versatile Input Voltage: The converter accepts an input voltage range from 1.2V to 15V, catering to a broad spectrum of power sources, from single-cell batteries to multi-cell battery stacks and wall adapters.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, allowing for a high degree of flexibility in matching the voltage requirements of various loads.
  • High Efficiency: The LT1617ES5-1 boasts a high efficiency of up to 96%, minimizing energy loss and heat generation, thus preserving battery life and ensuring reliable operation.
  • Low Quiescent Current: Its low quiescent current is particularly beneficial in extending battery runtime when in standby or light-load conditions.
  • Fixed and Adjustable Versions: The product is available in both fixed and adjustable output voltage versions, providing options for standardized designs or custom applications.
  • Internal 1.4A Switch: The integrated 1.4A switch enables the LT1617ES5-1 to deliver substantial output currents even in its miniature form factor.
  • Soft-Start Function: A built-in soft-start function limits inrush current during startup, enhancing system stability and longevity.

Applications:

The LT1617ES5-1 is particularly well-suited for portable devices where size and battery life are of paramount importance. Typical applications include:

  • Cellular Phones
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Portable Medical Equipment
  • Wireless and DSL Modems
  • MP3 Players

In summary, the LT1617ES5-1 from Linear Technology is a versatile and efficient solution for boosting DC voltages in a variety of portable applications. Its small size, combined with high performance and power-saving features, makes it an ideal choice for designers looking to optimize their power management systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3878 $50.3268
15+ $6.8823 $103.2345
23+ $6.6673 $153.3479
31+ $6.4522 $200.0182
41+ $6.2371 $255.7211
54+ $5.5919 $301.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,348 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess