EN
  • EN
  • DE

LT1632IS8#PBF

Part No LT1632IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 45MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 45 V/μs
Gain Bandwidth Product (GBP) 45MHz
Current - Input Bias 1.15μA
Voltage - Input Offset 500μV
Operating Supply Current 4.6mA
Channel Output Current 70mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 143881-LT1632IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1632IS8#PBF CAD Model

Description

Product Overview: LT1632IS8#PBF - Linear Technology

The LT1632IS8#PBF is a high-performance, dual operational amplifier designed and manufactured by Linear Technology, now part of Analog Devices. This operational amplifier is known for its excellent speed-to-power ratio, making it an ideal choice for a wide array of applications including telecommunications, test equipment, and data acquisition systems.

Key Features

  • High Frequency: The LT1632IS8#PBF offers a gain bandwidth product of 50MHz, which is impressive for applications requiring high-speed signal processing.
  • Low Noise: The device exhibits low noise characteristics, with an input noise voltage of just 12nV/√Hz at 1kHz, ensuring signal integrity in sensitive applications.
  • Rail-to-Rail Output: The output swings to within millivolts of the supply rails, which maximizes the dynamic range in single or split supply operations.
  • Single or Dual Supply Operation: It can operate from a single supply of 2.7V to 36V or a dual supply of ±1.35V to ±18V, providing flexibility in various circuit configurations.
  • Low Power Consumption: With a supply current of just 1.1mA per amplifier, the LT1632IS8#PBF is an excellent choice for power-sensitive applications.
  • Slew Rate: It features a fast slew rate of 20V/µs, which is beneficial for applications that require rapid changes in the output voltage.

Package and Temperature Range

The LT1632IS8#PBF is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

  • Active Filters
  • ADC/DAC Buffer
  • Telecommunications
  • Data Acquisition Systems
  • Test Equipment

In conclusion, the LT1632IS8#PBF from Linear Technology is a versatile, high-speed operational amplifier that delivers excellent performance with low power consumption and a robust feature set. Its ability to operate across a wide range of power supplies and temperatures, coupled with its compact packaging, makes it a top choice for engineers and designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess