Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206003-LT1638CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1638CDD CAD Model

Description

Product Overview: LT1638CDD from Linear Technology

The LT1638CDD is a high-performance, low-power operational amplifier (op-amp) manufactured by Linear Technology, now part of Analog Devices. This device is designed to cater to a wide variety of applications that require precision, stability, and low power consumption. It is ideal for battery-powered systems, portable devices, and other applications where energy efficiency is critical.

Key Features:

  • Low Supply Current: The LT1638CDD boasts a low supply current, making it an excellent choice for power-sensitive applications.
  • Rail-to-Rail Output: This op-amp features rail-to-rail output swing which provides the maximum possible dynamic range at the output. This is particularly useful in single-supply operations and in applications where output range is a concern.
  • Input Offset Voltage: The device offers a low input offset voltage, which enhances the accuracy of the amplification process and makes it suitable for precision applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application needs and simplifying power supply design.
  • High Gain Bandwidth Product: The LT1638CDD has a high gain bandwidth product, ensuring good frequency response for the amplified signals.

Applications:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Sensor Amplifiers
  • Data Acquisition Systems
  • Active Filters
  • Medical Devices

The LT1638CDD comes in a compact DFN package, which is suitable for space-constrained applications. Its robust design allows for reliable performance over a wide temperature range, ensuring consistent operation under varying environmental conditions.

Linear Technology's commitment to high-quality and performance is evident in the LT1638CDD op-amp. It is an excellent choice for designers looking for a versatile, efficient, and precise amplifier to enhance their electronic designs.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ €7.4004 €51.8027
17+ €6.0721 €103.2257
26+ €5.8823 €152.9400
36+ €5.6927 €204.9371
47+ €5.5029 €258.6365
62+ €4.9336 €305.8842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 87 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention