EN
  • EN
  • DE

ULN2064

Part No ULN2064
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description 50V - 1.5A QUAD DARLINGTON SWITCHES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1277095-ULN2064
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2064 CAD Model

Description

STMicroelectronics ULN2064 - High-Voltage, High-Current Darlington Transistor Array

The ULN2064 from STMicroelectronics is a robust integrated circuit that features a quad Darlington transistor array designed to drive high-current loads and handle significant voltage levels. This powerful component is ideal for interfacing between low-level logic circuits and multiple peripheral power loads. The ULN2064 is commonly used in a wide range of applications, including relay drivers, LED displays, stepper motors, and other high-current or high-voltage loads in industrial, automotive, and consumer electronics sectors.

Key Features

  • High-Voltage Outputs: The ULN2064 can handle output voltages up to 50V, making it suitable for driving a wide variety of loads.
  • High-Current Handling: Each of the four Darlington pairs can deliver up to 1.5A of collector current, providing a total of 6A for the entire array when used in parallel.
  • Integrated Suppression Diodes: The inclusion of suppression diodes for inductive load transient protection makes the ULN2064 particularly useful for controlling relays, solenoids, and other inductive components.
  • Direct Interface to Logic Circuits: The Darlington pairs can be directly connected to standard TTL and CMOS logic without additional components, simplifying circuit design.
  • Wide Operating Temperature Range: The device is operational over a temperature range from -20°C to +85°C, ensuring reliability across various environmental conditions.

Applications

The versatility of the ULN2064 Darlington transistor array lends itself to numerous practical applications. It is particularly well-suited for driving high-power loads and can be found in:

  • Automotive systems for controlling motors, lights, and other accessories
  • Industrial control systems for actuating relays, solenoids, and valves
  • Consumer electronics where power amplification of low-level signals is required
  • Stepper motor control circuits in 3D printers, CNC machines, and robotics
  • LED display interfaces that require higher current capabilities

With its robust design and ease of use, the ULN2064 from STMicroelectronics is an excellent choice for designers looking to efficiently bridge the gap between low-power logic circuits and high-power loads in their electronic projects.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess