The ULN2001AN, manufactured by STMicroelectronics, is a high-voltage, high-current Darlington transistor array designed for interfacing between low-level logic circuits and multiple peripheral power loads. This integrated circuit is widely used in various applications such as relay drivers, LED displays, line drivers, and logic buffers due to its robust performance and reliability.
Key Features
- Seven Darlington Arrays: The ULN2001AN contains seven independent Darlington pairs with common emitters, allowing it to control seven different loads simultaneously.
- High Voltage Outputs: It can handle output voltages up to 50V, making it suitable for a wide range of applications.
- High Current Capability: Each channel can deliver a continuous current of 500mA, with peak currents up to 600mA, providing sufficient power for most peripheral loads.
- Input Compatible with Various Types of Logic: It is compatible with TTL, 5V CMOS, PMOS, and other standard logic families, offering great flexibility in system design.
- Integral Suppression Diodes: Built-in diodes for inductive load transient suppression protect the device and the load from voltage spikes when driving inductive loads such as relays or motors.
- Output Clamp Diodes: Diodes are also included for fast demagnetization of inductive loads.
Applications
The versatility of the ULN2001AN makes it ideal for a variety of applications, including:
- Driving stepper motors
- Operating relays and solenoids
- Controlling LED displays
- Buffering and driving lamps
Package and Quality
The ULN2001AN is available in a standard 16-pin DIP (Dual In-line Package), ensuring easy integration into a wide range of electronic circuits. STMicroelectronics is committed to delivering high-quality products, and this Darlington transistor array is no exception, meeting stringent industry standards for performance and reliability.