EN
  • EN
  • DE

BC856BS,135

Part No BC856BS,135
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 65V 0.1A 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 65V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 300mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BC856
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377046-BC856BS,135
Ultra Librarian 3D Model Ultra Librarian BC856BS,135 CAD Model

Description

The BC856BS,135 is a dual PNP bipolar transistor array manufactured by Nexperia USA Inc.

  • Series: BC856
  • Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
  • Maximum Collector Current (Ic): 100mA
  • Maximum Collector-Emitter Breakdown Voltage: 65V
  • DC Current Gain (hFE): 200 @ 2mA and 5V
  • Mounting: Surface Mountable
  • Package: 6-TSSOP, SC-88, SOT-363
  • Power Rating: 300mW
  • Frequency Transition: 100MHz
  • Collector Cutoff Current: 15nA
  • Maximum Temperature: 150°C

You May Also Be Interested in

Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Need more? Email Us
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Sanken
PNP Darlington General purpose | TRANS 4PNP DARL 120V 4A 10-SIP
Lowest to $3.1154
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0602 $50.2670
1,775+ $0.0564 $100.1100
2,755+ $0.0545 $150.1475
3,945+ $0.0507 $200.0115
5,125+ $0.0488 $250.1000
6,400+ $0.0469 $300.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,520 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess