EN
  • EN
  • DE

LT1641-1CS8#PBF

Part No LT1641-1CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTRLR HOTSWAP POSVOLT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 9 V to 80 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 2mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins FB, ON, PWRGD, TIMER
Win Source Part Number 020293-LT1641-1CS8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1641-1CS8#PBF CAD Model

Description

Product Overview: LT1641-1CS8#PBF

The LT1641-1CS8#PBF from Linear Technology is a high-performance, positive hot swap controller that allows a board to be safely inserted and removed from a live backplane. This device provides a controlled ramp of the output voltage, thereby limiting the inrush current during plug-in, which helps to prevent glitches on the power supply rail and protects both the connector and the system components from damage due to overcurrent conditions.

Key Features

  • Adjustable Supply Ramp: The LT1641-1CS8#PBF features an adjustable supply ramp, which allows designers to tailor the inrush current to meet specific design requirements, ensuring compatibility with a wide range of applications and backplane designs.
  • Overcurrent Protection: With its robust overcurrent protection, this hot swap controller can quickly detect and respond to overcurrent conditions, protecting the system from potential harm.
  • High Voltage Capability: It is designed to operate with supply voltages up to 80V, making it suitable for high voltage systems.
  • Gate Drive for External N-Channel MOSFET: The LT1641-1CS8#PBF drives an external N-Channel MOSFET, providing the flexibility to select a MOSFET tailored to the specific application's power handling requirements.
  • Compact Package: Packaged in a compact 8-pin SO package, the LT1641-1CS8#PBF saves valuable board space and is well-suited for space-constrained applications.

Applications

The versatile nature of the LT1641-1CS8#PBF makes it ideal for a variety of applications, including:

  • Hot swap systems
  • RAID systems
  • Redundant power supplies
  • Servers and network switches
  • Industrial systems

With its precise control and robust protection features, the LT1641-1CS8#PBF is a reliable solution for managing the insertion and removal of boards in live systems. Its ability to mitigate the risks associated with hot swapping makes it an essential component in the design of modern electronic systems that require high availability and serviceability.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6571 $57.9426
13+ $7.9238 $103.0094
20+ $7.6761 $153.5220
27+ $7.4285 $200.5695
35+ $7.1809 $251.3315
47+ $6.4381 $302.5907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess