EN
  • EN
  • DE

LT3008ITS8#TRPBF

Part No LT3008ITS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 20MA TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 45V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 44.5V
Dropout Voltage-Max 0.5V @ 20mA
Output Current 20mA
Operating Supply Current 6μA to 1.2mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.6 V to 44.5 V
Voltage - Dropout (Typical) 0.3V @ 20mA
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 133007-LT3008ITS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3008ITS8#TRPBF CAD Model

Description

Introducing the LT3008ITS8#TRPBF from Linear Technology

The LT3008ITS8#TRPBF is a high-performance, micropower, low dropout voltage (LDO) linear regulator that offers exceptional power management capabilities for a wide range of electronic applications. Manufactured by Linear Technology, now part of Analog Devices, this robust component is designed to provide a stable and reliable power supply while minimizing power consumption and maximizing efficiency.

Key Features

  • Low Dropout Voltage: The LT3008 features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial in battery-powered devices where maximizing the usage of the available voltage is crucial.
  • Wide Input Voltage Range: With an input voltage range from 1.6V to 20V, this regulator can accommodate a variety of power sources, making it versatile for different design requirements.
  • Adjustable Output: The output voltage can be set from 0.6V to 19.5V with an external resistor divider, providing design flexibility for specific application needs.
  • Ultra-Low Quiescent Current: The LT3008 boasts an ultra-low quiescent current of only 3µA, which is ideal for battery-powered and energy-sensitive applications where power conservation is a priority.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device against overheating, thereby ensuring long-term reliability and stability of the system.
  • Stable with Low ESR Ceramic Capacitors: The LT3008 is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than other types of capacitors.

Applications

The LT3008ITS8#TRPBF is ideal for a wide array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive power supplies
  • Industrial supplies
  • Avionics and military systems
  • Medical devices

Its small form factor, low power consumption, and robust feature set make the LT3008ITS8#TRPBF an excellent choice for designers looking for a reliable power management solution that does not compromise on performance or efficiency. Whether you're developing the latest consumer gadget or a critical medical device, the LT3008ITS8#TRPBF from Linear Technology is engineered to exceed your expectations.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9974 $79.9948
4+ $32.8184 $131.2736
5+ $31.7928 $158.9640
7+ $30.7673 $215.3711
9+ $29.7417 $267.6753
12+ $26.6650 $319.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess