EN
  • EN
  • DE

LT1641-1IS8#TR

Part No LT1641-1IS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 732114-LT1641-1IS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1641-1IS8#TR CAD Model

Description

The LT1641-1IS8#TR is a versatile and robust hot swap controller designed by Linear Technology, now part of Analog Devices, to manage the insertion and removal of circuit boards into a live backplane or other power sources. This integrated circuit helps to prevent damage caused by sudden surges of current, ensuring the stability and reliability of electronic systems.

Key Features

  • Adjustable Current Limit: The device offers an adjustable overcurrent threshold, which allows for precise control over the current limit to match specific application requirements.
  • High Voltage Operation: Capable of handling supply voltages up to 80V, making it suitable for a wide range of applications, from industrial to telecom systems.
  • Programmable Circuit Breaker Function: The LT1641-1IS8#TR includes a programmable timer that functions as a circuit breaker, providing additional protection by disconnecting the load after a predetermined fault duration.
  • Gate Drive for External N-Channel MOSFET: The controller drives an external N-Channel MOSFET, allowing for scalable power handling and efficient operation.
  • Automatic Retry or Latch Off: In the event of a fault, the device can be configured to automatically attempt to power on again or to latch off until manually reset, catering to different safety protocols.
  • Under Voltage Lockout: The built-in under voltage lockout feature ensures that the controller remains off if the supply voltage is insufficient, protecting both the controller and the load.

Applications

The LT1641-1IS8#TR is ideal for a variety of applications that require controlled power connections. It is particularly suited for:

  • Hot Swap Systems
  • Network Servers and Routers
  • Redundant Power Supplies
  • Industrial Systems
  • Telecommunications Equipment

Package and Quality

The device is offered in an 8-lead SOIC package with a part number suffix of #TR, indicating that it is provided in tape and reel packaging suitable for automated assembly processes. Linear Technology ensures high-quality standards, and the LT1641-1IS8#TR is no exception, providing reliable performance in demanding environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9090 $55.3630
16+ $6.4895 $103.8320
24+ $6.2867 $150.8808
33+ $6.0839 $200.7687
43+ $5.8811 $252.8873
57+ $5.2727 $300.5439
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess