EN
  • EN
  • DE

LT1678IS8#TRPBF

Part No LT1678IS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 20MHZ RRO 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6 V/μs
Gain Bandwidth Product (GBP) 20MHz
Current - Input Bias 2nA
Voltage - Input Offset 20μV
Operating Supply Current 2.5mA
Channel Output Current 35mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058575-LT1678IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices, Power Management, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LT1678IS8#TRPBF CAD Model

Description

Linear Technology LT1678IS8#TRPBF Operational Amplifier

The LT1678IS8#TRPBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, now part of Analog Devices. This precision op-amp is known for its low noise, high output drive, and fast settling time, making it an excellent choice for a wide range of applications, including active filters, data acquisition systems, and professional audio equipment.

Key Features:

  • Low Noise: The LT1678IS8#TRPBF boasts a low voltage noise density of 9nV/√Hz at 1kHz, which ensures a clean and precise signal amplification, minimizing the impact of unwanted noise in sensitive applications.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads while maintaining a good signal integrity. This feature is particularly useful in applications that require a strong signal to be transmitted over long distances or through low-impedance components.
  • Fast Settling Time: With a fast settling time, the LT1678IS8#TRPBF can quickly reach its final output value after a step input, which is critical for high-speed data acquisition and control systems where timing is crucial.
  • Wide Supply Range: The device operates with a supply voltage range from ±2.5V to ±15V, allowing for flexible use in various circuit designs.
  • Stable with Capacitive Loads: The op-amp is designed to be stable when driving capacitive loads, a common challenge for many operational amplifiers, ensuring reliable performance in a range of conditions.

Package and Temperature Range:

The LT1678IS8#TRPBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring consistent performance in varying environmental conditions.

Applications:

  • Active Filters
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Buffer Amplifiers
  • Test Equipment

In summary, the LT1678IS8#TRPBF from Linear Technology is a versatile and reliable operational amplifier that offers excellent performance characteristics for advanced electronic designs. Its combination of low noise, high output drive, and fast settling time make it an ideal choice for engineers and designers looking for a high-quality op-amp solution.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1575 $54.9450
14+ $7.5138 $105.1932
21+ $7.2790 $152.8590
29+ $7.0442 $204.2818
37+ $6.8094 $251.9478
50+ $6.1050 $305.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,277 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess