EN
  • EN
  • DE

LT16931

Part No LT16931
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000388-LT16931
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT16931 CAD Model

Description

Linear Technology's LT16931 Step-Down Switching Regulator

The LT16931 from Linear Technology is a high-performance step-down switching regulator designed for power-efficient voltage conversion. This device is part of Linear Technology's extensive range of power management solutions, known for their reliability and precision. The LT16931 is particularly suitable for applications requiring a compact, high-efficiency power supply capable of delivering a continuous output current up to several amps.

Key Features

  • Wide Input Voltage Range: The LT16931 operates over a broad input voltage range, making it versatile for use in various systems that experience fluctuating power levels or are powered by batteries with declining voltages over time.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility across different applications.
  • High Efficiency: With its advanced design, the LT16931 achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Low Dropout Operation: The regulator maintains its performance even when the input-to-output voltage differential is small, ensuring consistent operation under varying conditions.
  • Integrated Protection Features: The device includes over-temperature protection, over-current protection, and under-voltage lockout, safeguarding the regulator and connected components from potential damage due to abnormal operating conditions.
  • Small Footprint: The LT16931 comes in a compact package, ideal for space-constrained applications.

Applications

The LT16931 is well-suited for a wide range of applications, including but not limited to:

  • Portable Devices
  • Automotive Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Point-of-Load Applications

Conclusion

Linear Technology's LT16931 step-down switching regulator is a robust and efficient solution for a variety of power conversion needs. Its combination of features, including a wide input voltage range, adjustable output, and compact size, make it a preferred choice for designers looking for a reliable power management component. The added protection features ensure long-term stability and safety, further enhancing the LT16931's appeal in the market.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess