Introducing the LT1711CMS8 High-Speed Comparator from Linear Technology
The LT1711CMS8 is a high-performance, single comparator from Linear Technology, renowned for its exceptional speed and low voltage operation. Designed for systems requiring fast response times, this comparator is ideal for a wide range of applications, including line receivers, oscillator circuits, and A/D converters.
With a propagation delay of just 4.5ns and overdrive dispersion as low as 2ns, the LT1711CMS8 ensures high-speed operation without sacrificing accuracy. Its ability to function with a minimum supply voltage of 2.7V and up to 7V makes it versatile for both battery-powered devices and industrial equipment.
The device features a rail-to-rail output stage that can drive loads connected to either supply rail, providing flexibility in various circuit designs. The input voltage range extends from the negative supply rail to 1.2V below the positive rail, allowing for a broad range of input signals.
Key Specifications:
- Supply Voltage Range: 2.7V to 7V
- Propagation Delay: 4.5ns with 5mV Overdrive
- Input Voltage Range: Negative Supply to (V<sub>+ - 1.2V)
- Rail-to-Rail Output
- Low Power Consumption: 6mA Supply Current
- Input Offset Voltage: 2.5mV Maximum
- Operating Temperature Range: -40°C to 85°C
The LT1711CMS8 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh conditions, making it a preferred choice for automotive and industrial markets.
Linear Technology's commitment to high-quality components is evident in the LT1711CMS8's design, which provides a combination of speed, power efficiency, and precision. Whether you're designing high-speed data acquisition systems, signal processing equipment, or any application that demands rapid and accurate voltage comparison, the LT1711CMS8 is an excellent choice that delivers performance you can count on.
For detailed technical specifications, application notes, and support resources, visit Linear Technology's official website or contact their customer support team.