Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type with Latch
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.4V ~ 12V, ±2.4V ~ 6V
Voltage - Input Offset (Maximum) 4mV at 5V
Current - Input Bias (Maximum) 2μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 7.5mA
CMRR, PSRR 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 11ns
Hysteresis 100mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Mounting Style SMD
Supplier Device Package 16-SSOP
Family Part Number LT1714
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206056-LT1714IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1714IGN CAD Model

Description

The LT1714IGN from Linear Technology is a high-speed, dual comparator that boasts a remarkable speed and performance for a variety of applications. This precision device is designed to operate over a wide supply voltage range, making it an excellent choice for both single and dual supply operations.

Key Features

  • Fast Propagation Delay: The LT1714IGN offers an ultra-fast propagation delay of 4.5ns, making it one of the fastest comparators in its class. This feature is essential for high-speed signal processing applications where timing is critical.
  • Wide Supply Voltage Range: With an operating range from 2.7V to 36V, or ±2.7V to ±18V for dual supplies, this comparator can easily adapt to various power environments, ensuring flexibility in system design.
  • Low Power Consumption: Despite its high-speed operation, the LT1714IGN is designed to be power-efficient, which is critical for portable or battery-powered applications.
  • Over-The-Top® Input Range: The unique Over-The-Top® input capability allows the input voltage range to extend above the positive supply, providing greater design versatility in handling signals of varying amplitude.

Applications

The versatility of the LT1714IGN allows it to be used in a broad array of applications, including:

  • High-Speed Data Acquisition Systems
  • Zero-Crossing Detectors
  • Window Comparators
  • Pulse and Square-Wave Generators
  • High-Speed Sampling Circuits
  • Phase Detection Circuits
  • Communication Systems

Package and Quality

The LT1714IGN comes in a 16-pin narrow SSOP package, which is suitable for space-constrained applications. Linear Technology ensures that all their products meet stringent quality standards, and the LT1714IGN is no exception, providing reliable and consistent performance.

Conclusion

For designers looking for a high-speed, reliable, and versatile comparator, the LT1714IGN from Linear Technology is an excellent choice. Its combination of speed, power efficiency, and wide voltage range makes it a valuable component for any application requiring precise voltage comparison or timing discrimination.

You May Also Be Interested in

Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
Maxim Integrated
Comparator Quad ±5V/7V/10V 16-Pin SOIC N T/R / IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ECAD model for MAX901AESE+T
Maxim Integrated
Comparator Dual 5.5V 8-Pin PDIP N / IC COMPAR HS DUAL 8-DIP
Lowest to $23.8954
ECAD model for MAX907EPA+
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to $0.3706
ECAD model for MCP6541T-I/OT
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to $2.4062
ECAD model for MCP6549T-I/ST

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8129 $59.4387
7+ $16.2568 $113.7976
11+ $15.7488 $173.2368
15+ $15.2407 $228.6105
20+ $14.7327 $294.6540
26+ $13.2086 $343.4236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 594 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention