EN
  • EN
  • DE

LT1714CGN

Part No LT1714CGN
Manufacturer Linear Technology
Description Single/Dual, 7ns, Low Power,3V/5V/±5V Rail-to-Rail Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206055-LT1714CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1714CGN CAD Model

Description

Introducing the LT1714CGN from Linear Technology

The LT1714CGN is a high-speed, dual comparator from Linear Technology, designed for systems that demand rapid and precise signal comparison. This component is a standout in the industry, thanks to its exceptional performance characteristics and robust features.

Encased in a 16-lead SSOP package, the LT1714CGN boasts an impressive propagation delay of just 4.5ns with a 5mV overdrive. This makes it an ideal choice for time-critical applications such as data communication, process control, and high-speed signal detection.

Furthermore, the LT1714CGN operates over a wide supply voltage range of 2.7V to 7V, providing versatility in various circuit designs. Its ability to run off a single supply voltage simplifies the power supply design, making it a convenient option for mixed-voltage systems.

One of the key advantages of the LT1714CGN is its rail-to-rail output, which drives loads directly to either supply rail. This feature maximizes the dynamic range in single-supply applications and ensures compatibility with downstream digital logic levels.

The device also features a fast overdrive recovery time, which is critical for maintaining high-speed operation even after an overdrive condition. With input offset voltage specifications as low as 2.5mV, the LT1714CGN provides precise comparisons, ensuring reliable performance in precision applications.

Designed with ESD protection, the LT1714CGN is robust and can withstand the rigors of real-world applications. This protection is crucial for maintaining the integrity of the device during handling and operation.

In summary, the LT1714CGN from Linear Technology is a top-tier choice for designers looking for a fast, accurate, and reliable dual comparator. Its combination of speed, power efficiency, and precision makes it a versatile component for a wide range of applications.

  • Package Type: 16-Lead SSOP
  • Propagation Delay: 4.5ns with 5mV Overdrive
  • Supply Voltage Range: 2.7V to 7V
  • Rail-to-Rail Output
  • Input Offset Voltage: 2.5mV
  • ESD Protection

Whether you're designing high-speed data acquisition systems, implementing fast signal detection, or requiring precise voltage monitoring, the LT1714CGN is engineered to meet your needs with excellence.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess