EN
  • EN
  • DE

LT1719CS8

Part No LT1719CS8
Manufacturer Linear Technology
Description 4.5ns Single/Dual Supply 3V/5V Comparator with Rail-to-Rail Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206062-LT1719CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1719CS8 CAD Model

Description

The LT1719CS8 is a high-performance, low-power comparator from Linear Technology, designed to provide fast and reliable performance for a wide range of applications. This precision device is housed in a compact 8-lead SOIC package, making it an ideal choice for space-constrained applications.

With its fast 4.5ns response time and low 2.5mA supply current at 5V, the LT1719CS8 ensures quick and efficient operation. The comparator operates over a wide supply voltage range of 2.7V to 7V, providing the flexibility needed to support various circuit designs. Additionally, its input voltage range extends from the negative supply to 1.2V below the positive supply, allowing for a broad range of signal levels.

The LT1719CS8 boasts a high gain of 8,000V/mV, which, combined with a low input offset voltage of 2.5mV and an input bias current of 10µA, delivers high accuracy and precision. Its push-pull output stage eliminates the need for an external pull-up resistor and is capable of driving loads up to 8mA. The output stage also ensures compatibility with TTL and CMOS logic, further enhancing its versatility.

The device's robust design includes overdrive and input offset adjustment capabilities, providing additional control and fine-tuning options for specific application requirements. The LT1719CS8 is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range.

Applications for the LT1719CS8 are diverse and include high-speed signal processing, A/D converters, zero-crossing detectors, and filter circuits. Its fast response and low power consumption make it particularly well-suited for portable and battery-powered devices, as well as communication systems and industrial equipment.

In summary, the LT1719CS8 from Linear Technology is a high-speed, low-power comparator that offers excellent performance characteristics in a small package, making it a valuable component for any designer looking to enhance the speed and efficiency of their electronic systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess