EN
  • EN
  • DE

LT1761ES5-2.5#TRMPBF

Part No LT1761ES5-2.5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.1A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 020309-LT1761ES5-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1761ES5-2.5#TRMPBF CAD Model

Description

The LT1761ES5-2.5#TRMPBF is a high-performance, low dropout voltage regulator (LDO) from Linear Technology, designed to deliver a well-regulated 2.5V output from a varying input supply. This LDO is particularly suited for portable and battery-powered applications due to its low quiescent current and low noise operation.

Key Features:

  • Output Voltage: Fixed at 2.5V with high accuracy.
  • Output Current: Capable of supplying up to 100mA of output current.
  • Low Dropout Voltage: Maintains regulation with minimal difference between the input and output voltages, which is ideal for battery-operated devices.
  • Low Quiescent Current: Only 20µA of quiescent current, which increases battery life for portable applications.
  • Noise Reduction: Provides low output noise, making it suitable for sensitive RF and precision analog circuits.
  • Stable with Low ESR Capacitors: Stability with ceramic, tantalum, and aluminum electrolytic capacitors, offering flexibility in design.
  • Thermal Protection: Integrated thermal shutdown mechanism to protect against overheating.
  • Reverse Battery Protection: No reverse current flow when the input voltage drops below the output voltage.
  • Small Footprint: Available in a small SOT-23 package, which is ideal for space-constrained applications.

Applications:

The LT1761ES5-2.5#TRMPBF is versatile and can be used in a variety of applications, including:

  • Battery-powered equipment
  • Handheld instruments
  • Portable medical devices
  • Wireless and RF systems
  • Power supplies for DSPs and microcontrollers

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1761ES5-2.5#TRMPBF is no exception. It is designed to meet high standards of reliability and performance, ensuring stable operation in a diverse range of applications and environments.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0017 $51.0289
41+ $2.4630 $100.9830
63+ $2.3860 $150.3180
87+ $2.3090 $200.8830
113+ $2.2321 $252.2273
150+ $2.0012 $300.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess