EN
  • EN
  • DE

LD1117L-5.0

Part No LD1117L-5.0
Manufacturer UTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13
Reference case TO-220
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 731892-LD1117L-5.0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD1117L-5.0 CAD Model

Description

The LD1117L-5.0 is a low dropout (LDO) positive voltage regulator from UTC (Unisonic Technologies Co., Ltd.). It provides a fixed 5.0V output voltage and is designed for applications where a stable and regulated voltage supply is needed, even when the input voltage is close to the output voltage.

Applications

  • Post regulation for switching power supplies.
  • Battery chargers.
  • Power management in portable devices.
  • Microprocessor power supply.
  • Logic power supply.

Features

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltages.
  • Fixed Output Voltage: Delivers a stable 5.0V output.
  • Over Temperature Protection: Prevents damage from overheating.
  • Short Circuit Protection: Protects the regulator and connected circuits from short circuits.
  • Thermal Shutdown Function: Disables the regulator when the junction temperature exceeds a safe threshold.
  • Current Limiting: Limits the output current to prevent overloads.

Benefits

  • Stable 5.0V Output: Provides a reliable voltage supply for sensitive components.
  • High Efficiency: Low dropout design minimizes power loss.
  • Enhanced Reliability: Protection features prevent damage and ensure stable operation.
  • Simplified Design: Requires few external components, simplifying circuit design.
  • Compact Size: Available in various packages for space-constrained applications.

Additional Details

The LD1117L-5.0 is commonly available in SOT-223, TO-252, and TO-220 packages. Input and output capacitors are needed for stable operation, with specific values outlined in the datasheet. The datasheet contains crucial information regarding electrical characteristics, application circuits, and thermal considerations. Proper heatsinking may be required depending on the load current and ambient temperature.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess