EN
  • EN
  • DE
  • IT

LT1765ES8#PBF

Part No LT1765ES8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 22.5V
Output Current 3A
Frequency - Switching 1.25MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 302702-LT1765ES8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1765ES8#PBF CAD Model

Description

Product Overview: LT1765ES8#PBF

The LT1765ES8#PBF is a high-performance, fast transient response, low dropout regulator (LDO) from Linear Technology. It is designed to deliver continuous output currents up to 3A with a dropout voltage of only 300mV at full load. This regulator is an excellent choice for applications requiring high current, low voltage, and high efficiency.

Key Features

  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Low Dropout Voltage: Maintains a low dropout voltage of only 300mV at full load, which enhances power efficiency.
  • Adjustable Output: Offers an adjustable output from 1.21V to 20V, which provides versatility for a range of applications.
  • Voltage Options: Available with several fixed output voltages for design flexibility.
  • Fast Transient Response: Ensures stable operation during rapid changes in load, making it ideal for sensitive applications.
  • Stability: Stable with low ESR, ceramic output capacitors, reducing the size and cost of the overall design.
  • Protection Features: Includes overcurrent and overtemperature protection for safe operation under abnormal conditions.
  • Package: Comes in a thermally efficient 8-lead SOIC package, suitable for compact designs.

Applications

The LT1765ES8#PBF is versatile and can be used in a wide range of applications, including:

  • Powering CPUs and DSPs
  • Telecommunications infrastructure
  • Automotive electronics
  • Portable and battery-powered equipment
  • Industrial supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1765ES8#PBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliable performance even in harsh environments. The regulator's robust design and built-in protection features contribute to its long operational life and consistent performance.

For designers seeking a dependable and efficient power solution, the LT1765ES8#PBF from Linear Technology stands out as a top choice, offering flexibility, efficiency, and reliability in a compact package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG
Lowest to $20.1077

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.8340 $77.5020
6+ $21.1972 $127.1832
9+ $20.5348 $184.8132
12+ $19.8724 $238.4688
15+ $19.2099 $288.1485
20+ $17.2227 $344.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,425 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess