EN
  • EN
  • DE

LT1784IS5

Part No LT1784IS5
Manufacturer Linear Technology
Description 2.5MHz, Over-The-Top Low Power, Rail-to-Rail Input and Output Op Amp in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206214-LT1784IS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1784IS5 CAD Model

Description

Product Overview: LT1784IS5 from Linear Technology

The LT1784IS5 is a high-performance, low-power precision operational amplifier from Linear Technology, designed to offer a perfect blend of features for a variety of applications. This op-amp is part of Linear Technology's robust product lineup, known for their reliability and cutting-edge performance.

Key Features

  • Precision Specifications: The LT1784IS5 boasts excellent accuracy and stability, making it suitable for precision applications. Its input offset voltage and input bias current are low, ensuring minimal error in sensitive circuits.
  • Low Power Consumption: With an emphasis on energy efficiency, this operational amplifier maintains a low quiescent current, which is ideal for battery-powered devices and energy-saving applications.
  • Wide Supply Range: The device can operate from a supply voltage range of 2.7V to 36V, or ±1.35V to ±18V for split supplies. This wide range allows for flexibility in various system designs.
  • Output Drive Capability: The LT1784IS5 can drive capacitive loads up to 500pF, making it versatile for driving various types of interfaces without the need for additional buffer stages.
  • Rail-to-Rail Output: The amplifier provides a rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.
  • Compact SOT-23 Package: The device comes in a small SOT-23 package, making it an excellent choice for space-constrained applications while providing robust performance.

Applications

The LT1784IS5 is suitable for a wide range of applications including:

  • Portable Instrumentation
  • Sensor Amplifiers
  • Data Acquisition Systems
  • Battery-Powered Systems
  • Low-Voltage Signal Processing

Conclusion

The LT1784IS5 from Linear Technology is a versatile and efficient operational amplifier that offers precision performance in a compact package. Whether you're designing portable devices, working on sensor interfaces, or involved in data acquisition, the LT1784IS5 is engineered to deliver reliable and high-quality results for your electronic designs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,378 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess